Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
140257-000,
9-1191016-5 |
Adapter Entry Size | 4 |
---|---|
Material | Aluminum |
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
TE Adapter Code | 76 |
Color | Olive Drab |
Cable Entry Diameter | .2 – 6.4mm, .01 – .25in |
Cable Diameter Range | 3.2 – 5.1mm, .125 – .2in |
Connector Detail Specification Number | Patt 105, Patt 603 |
Connector General Specification Number | MIL-DTL-26482 Series 1 (162GB Amphenol), MIL-DTL-26482 Series 1 (PT-SE Socapex), MIL-DTL-26482 Series 1 (SLPT Deutsch), MIL-DTL-26482 Series 1 (PT Teldix), BS9522 F0017, MIL-DTL-26482 Series 1 (PT-SE Teldix), MIL-DTL-26482 Series 1 (SPT Socapex), MIL-DTL-26482 Series 1 (SPT Bendix), NFL 54 125, BS9522 N0001, MIL-DTL-26482 Series 1 (PT Socapex) |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Adapter Angle | 00 |
Connector Shell Size | 16 |
Style | Tinel-Lock Adapter |
Termination Device Included | TR04AI |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Salt Spray Resistance | 500Hr |
Circular MIL Spec Backshells TXR76AB00-1604AI | Sager |
Where can I find additional details, specifications and documents for a 140257-000?
Additional datasheets, footprints and schematics for 140257-000 are listed on our Part Details page. You can also find images and similar parts to 140257-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140257-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140257-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140257-000 fall under?
The 140257-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 140257-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140257-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 140257-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140257-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 140257-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140257-000 often in real-time on the comparison pages.
What if I can't find stock of 140257-000?
You can fill out our help required form which you can use to request a quote for 140257-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.