Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$9.25
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Indicator Lens Colour | Amber |
---|---|
For Use With | 140 Series Sub Miniature Panel Mount Indicators |
Colour | Amber |
Lens Diameter | 12.7mm |
Lens Height | 17.86mm |
RoHS Compliant | Yes |
Lens Cap | Newark Electronics |
Lamp Lenses SUB MIN PANEL IND | Rapid Electronics |
Where can I find additional details, specifications and documents for a 140-1473?
Additional datasheets, footprints and schematics for 140-1473 are listed on our Part Details page. You can also find images and similar parts to 140-1473 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140-1473 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140-1473 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140-1473 fall under?
The 140-1473 is listed under Electrical > Spare & Repair Parts.
Can I view similar or alternative parts?
You can view similar parts to 140-1473 when available in the Spare & Repair Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140-1473 you can contact the distributor directly for product support, shipping queries etc.
Is the 140-1473 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 140-1473 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for 140-1473.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140-1473 often in real-time on the comparison pages.
What if I can't find stock of 140-1473?
You can fill out our help required form which you can use to request a quote for 140-1473 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.