14007.0-00 Enclosures, Racks & Accessories by STEGO Elektrotechnik

PTC HEATER 100W -45+C TO +70+C 240V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$52.41

Distributor Stock
Logo for Farnell
Farnell
from US$106.12
473
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$99.93
473
in stock
Buy Now
Logo for element14
element14
from US$92.52
473
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$52.41
58
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$129.41
3
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Voltage Rating VAC 240V
Output Power 100W
External Height - Metric 140mm
External Width - Metric 70mm
External Depth - Metric 50mm
External Height - Imperial 5.5"
Product Range -

Alternative Descriptions

Ptc Heater, 100W, -45+C To +70+C, 240V | Newark Electronics
PTC HEATER, 100W, -45+C TO +70+C, 240V | element14
Heater | Transfer Multisort Elektronik
STEGO Heater 45...150 W 60x140x70mm | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 14007.0-00?

Additional datasheets, footprints and schematics for 14007.0-00 are listed on our Part Details page. You can also find images and similar parts to 14007.0-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 14007.0-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14007.0-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 14007.0-00 fall under?

The 14007.0-00 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.

Can I view similar or alternative parts?

You can view similar parts to 14007.0-00 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 14007.0-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 14007.0-00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 14007.0-00 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for 14007.0-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 14007.0-00 often in real-time on the comparison pages.

What if I can't find stock of 14007.0-00?

You can fill out our help required form which you can use to request a quote for 14007.0-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay