14001.0-00 Enclosures, Racks & Accessories by STEGO Elektrotechnik

CABINET HEATER ALUMINIUM 30W 240V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$35.50

Distributor Stock
Logo for Farnell
Farnell
from US$73.12
21
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$59.66
21
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$35.50
21
in stock
Buy Now
Logo for element14
element14
from US$56.94
21
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Voltage Rating VAC 240V
Output Power 30W
External Height - Metric 104mm
External Width - Metric 61mm
External Depth - Metric 71mm
External Height - Imperial 4.1"
Product Range -

Alternative Descriptions

Cabinet Heater, Aluminium, 30W, 240V | Newark Electronics
Heater | Transfer Multisort Elektronik
CABINET HEATER, ALUMINIUM, 30W, 240V | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 14001.0-00?

Additional datasheets, footprints and schematics for 14001.0-00 are listed on our Part Details page. You can also find images and similar parts to 14001.0-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 14001.0-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14001.0-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 14001.0-00 fall under?

The 14001.0-00 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.

Can I view similar or alternative parts?

You can view similar parts to 14001.0-00 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 14001.0-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 14001.0-00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 14001.0-00 have stock available?

Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, element14, Farnell and Relay Specialties have stock available or on a lead time for 14001.0-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 14001.0-00 often in real-time on the comparison pages.

What if I can't find stock of 14001.0-00?

You can fill out our help required form which you can use to request a quote for 14001.0-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay