Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$56.18
|
8
in stock
|
Buy Now | |
RS Americas
from US$10.83
|
44
in stock
|
Buy Now | |
Distrelec
from US$30.14
|
31
in stock
|
Buy Now | |
Rapid Electronics
from US$58.22
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.97
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$104.82
|
-
|
Buy Now | |
element14
from US$17.75
|
-
|
Buy Now | |
Farnell
from US$32.91
|
-
|
Buy Now |
Size (mm) | 90mm |
---|---|
Thread Size - Imperial | - |
Thread Size - Metric | - |
Body Length | - |
External Diameter | - |
Fastener Material | - |
Wire Diameter | - |
Product Range | - |
Colour | Black |
Sunnex Magnetic Base for LED Machine Lamps HT / LM / HS / SL9 / SL6 / Pluto / Lumius / Tellus / CL LED | Distrelec |
Magnetic base for machine/inspect light | RS |
MAGNETIC BASE, LIGHTDUTY | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
DRAG CHAIN, GROUNDING, 1 MEGOHM, 7MM, 24 IN. | Desco 14000 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | N |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | UHF |
Convert To Gender | Plug |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Adapter |
RoHS Compliant | Yes |
Rf/Coaxial Adapter | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 14000?
Additional datasheets, footprints and schematics for 14000 are listed on our Part Details page. You can also find images and similar parts to 14000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14000 fall under?
The 14000 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 14000 when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14000 you can contact the distributor directly for product support, shipping queries etc.
Is the 14000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14000 have stock available?
Authorised distributors including RS Americas, Distrelec, Rapid Electronics, RS and Transfer Multisort Elektronik have stock available or on a lead time for 14000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14000 often in real-time on the comparison pages.
What if I can't find stock of 14000?
You can fill out our help required form which you can use to request a quote for 14000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.