Status: | Unknown |
---|---|
Series: | 1400 Series |
RoHS: | Compliant |
Prices starting from US$1.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.75
|
88
in stock
|
Buy Now | |
RS Americas
from US$1.96
|
540
in stock
|
Buy Now | |
Newark Electronics
from US$26.97
|
-
|
Buy Now | |
Rapid Electronics
from US$6.48
|
-
|
Buy Now | |
element14
from US$1.25
|
-
|
Buy Now | |
Distrelec
from US$201.56
|
-
|
Buy Now | |
Farnell
from US$1.49
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Phenolic |
Knob / Dial Style | Round Knurled with Pointer |
Knob Diameter | 21.34mm |
Product Range | 1400 Series |
RoHS Compliant | Yes |
Knob, Phenolic, 1/4 in. (Shaft), 11/32 in., 8-32 | Davies Molding 1400 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
4 In Steel Lcknt |Oz Gedney 1400 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1400?
Additional datasheets, footprints and schematics for 1400 are listed on our Part Details page. You can also find images and similar parts to 1400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1400 fall under?
The 1400 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 1400 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1400 you can contact the distributor directly for product support, shipping queries etc.
Is the 1400 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1400 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Rapid Electronics and element14 have stock available or on a lead time for 1400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1400 often in real-time on the comparison pages.
What if I can't find stock of 1400?
You can fill out our help required form which you can use to request a quote for 1400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.