Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$74.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$88.26
|
5
in stock
|
Buy Now | |
Distrelec
from US$109.31
|
23
in stock
|
Buy Now | |
element14
from US$84.15
|
5
in stock
|
Buy Now | |
Farnell
from US$88.26
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$77.07
|
3
in stock
|
Buy Now | |
RS Americas
from US$83.41
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$74.32
|
-
|
Buy Now | |
Sager
from US$78.42
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | 24VDC |
Tones | Continuous |
Sound Level SPL | 95dBA |
Transducer Function | Buzzer |
Current Rating | 25mA |
Resonant Frequency | 2.8kHz |
Transducer Mounting | Panel |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
EAO Buzzer Actuator 24VDC EAO 14 Series | Distrelec |
Buzzer 22mm mount nickle plated brass fr | RS |
BUZZER, CONTINUOUS, 95DBA, 24VDC | element14 |
Sound signaller | Transfer Multisort Elektronik |
Buzzer, Flush, Round, 22.5mm, Brass, Nickel-Plated, 24VDC, IP65, Solder | EAO 14-810.902 | RS Americas |
Bezel | Newark Electronics |
Piezo Buzzers & Audio Indicators BUZZER WMETAL FRONT | Sager |
Alarmgeber L/S D29 24VDC verchromt | Boersig |
Where can I find additional details, specifications and documents for a 14-810.902?
Additional datasheets, footprints and schematics for 14-810.902 are listed on our Part Details page. You can also find images and similar parts to 14-810.902 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14-810.902 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14-810.902 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14-810.902 fall under?
The 14-810.902 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to 14-810.902 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14-810.902 you can contact the distributor directly for product support, shipping queries etc.
Is the 14-810.902 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14-810.902 have stock available?
Authorised distributors including Distrelec, RS, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 14-810.902.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14-810.902 often in real-time on the comparison pages.
What if I can't find stock of 14-810.902?
You can fill out our help required form which you can use to request a quote for 14-810.902 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.