Status: | Unknown |
---|---|
Series: | 5738 Series |
RoHS: | Unknown |
Product Range | 5738 Series |
---|---|
Connector Type | SD Card |
No. of Contacts | 9Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (17-Dec-2015) |
Card Edge / Backplane Connector Type | Card Edge |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Current Rating | 0.5A |
External Length / Height | 2.8mm |
Gender | Receptacle |
Height | 2.8mm |
Insulator Material | Plastic Heat Resistant |
Lead Spacing | 2.5mm |
No. of Mating Cycles | 10000 |
No. of Rows | 1Rows |
Operating Temperature Max | 90°C |
Operating Temperature Min | -25°C |
Pitch Spacing | 2.5mm |
Voltage Rating VAC | 5V |
Withstand Voltage | 500V |
Where can I find additional details, specifications and documents for a 14 5738 009 784 859+?
Additional datasheets, footprints and schematics for 14 5738 009 784 859+ are listed on our Part Details page. You can also find images and similar parts to 14 5738 009 784 859+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14 5738 009 784 859+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14 5738 009 784 859+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14 5738 009 784 859+ fall under?
The 14 5738 009 784 859+ is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 14 5738 009 784 859+ when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14 5738 009 784 859+ you can contact the distributor directly for product support, shipping queries etc.
Is the 14 5738 009 784 859+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14 5738 009 784 859+ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 14 5738 009 784 859+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14 5738 009 784 859+ often in real-time on the comparison pages.
What if I can't find stock of 14 5738 009 784 859+?
You can fill out our help required form which you can use to request a quote for 14 5738 009 784 859+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.