Status: | Unknown |
---|---|
Series: | FS Series |
RoHS: | Unknown |
Product Range | FS Series |
---|---|
Gasket Material | Beryllium Copper |
Length | 406mm |
Width | 9.14mm |
Depth | - |
Attenuation | 100dB |
Attenuation @ Peak Frequency | 100dB |
Body Material | Beryllium Copper Alloy |
Emi Shielding Gasket, D Shape 100Db | Newark Electronics |
EMI SHIELDING GASKET, D SHAPE 100DB | element14 |
Where can I find additional details, specifications and documents for a 14-37FS-BD-16?
Additional datasheets, footprints and schematics for 14-37FS-BD-16 are listed on our Part Details page. You can also find images and similar parts to 14-37FS-BD-16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14-37FS-BD-16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14-37FS-BD-16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14-37FS-BD-16 fall under?
The 14-37FS-BD-16 is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.
Can I view similar or alternative parts?
You can view similar parts to 14-37FS-BD-16 when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14-37FS-BD-16 you can contact the distributor directly for product support, shipping queries etc.
Is the 14-37FS-BD-16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14-37FS-BD-16 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 14-37FS-BD-16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14-37FS-BD-16 often in real-time on the comparison pages.
What if I can't find stock of 14-37FS-BD-16?
You can fill out our help required form which you can use to request a quote for 14-37FS-BD-16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.