Status: | Unknown |
---|---|
Series: | TS Series |
RoHS: | Unknown |
Switch Operation | On-On |
---|---|
Contact Configuration | 3PDT |
Illumination | Non Illuminated |
Product Range | TS Series |
Contact Current Max | 18A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 125V |
Toggle Switch, 3 Pole, 2 Position, Screw Terminal, Standard Lever | Honeywell 13TS15-3 | RS Americas |
Where can I find additional details, specifications and documents for a 13TS15-3?
Additional datasheets, footprints and schematics for 13TS15-3 are listed on our Part Details page. You can also find images and similar parts to 13TS15-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13TS15-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13TS15-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13TS15-3 fall under?
The 13TS15-3 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 13TS15-3 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13TS15-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 13TS15-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13TS15-3 have stock available?
Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for 13TS15-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13TS15-3 often in real-time on the comparison pages.
What if I can't find stock of 13TS15-3?
You can fill out our help required form which you can use to request a quote for 13TS15-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.