Status: | Unknown |
---|---|
Series: | 10 Series |
RoHS: | Unknown |
Prices starting from US$1.53
Resistance | 0.02ohm |
---|---|
Product Range | 10 Series |
Power Rating | 3W |
Resistor Element Type | Wirewound |
Resistor Case Style | Axial Leaded |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 220ppm/°C |
Current Sense Resistor, 0.02 Ohm, 3W, 1% | Newark Electronics |
CURRENT SENSE RESISTOR, 0.02 OHM, 3W, 1% | element14 |
Resistor | RS Americas |
.02 OHM 1% 3W | TTI Europe |
WIREWOUND RESISTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 13FR020E?
Additional datasheets, footprints and schematics for 13FR020E are listed on our Part Details page. You can also find images and similar parts to 13FR020E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13FR020E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13FR020E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13FR020E fall under?
The 13FR020E is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 13FR020E when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13FR020E you can contact the distributor directly for product support, shipping queries etc.
Is the 13FR020E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13FR020E have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 13FR020E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13FR020E often in real-time on the comparison pages.
What if I can't find stock of 13FR020E?
You can fill out our help required form which you can use to request a quote for 13FR020E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.