Status: | Unknown |
---|---|
Series: | 10 Series |
RoHS: | Unknown |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.85
|
150
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.78
|
203
in stock
|
Buy Now | |
Rapid Electronics
from US$3.66
|
120
in stock
|
Buy Now | |
RS Americas
from US$0.93
|
59
in stock
|
Buy Now | |
Newark Electronics
from US$1.56
|
50
in stock
|
Buy Now | |
element14
from US$1.65
|
-
|
Buy Now | |
Distrelec
from US$1.47
|
-
|
Buy Now | |
TTI Europe
from US$1.60
|
-
|
Buy Now | |
Richardson RFPD
from US$1.55
|
-
|
Buy Now | |
Farnell
from US$1.65
|
-
|
Buy Now |
Resistance | 0.01ohm |
---|---|
Product Range | 10 Series |
Power Rating | 3W |
Resistor Element Material | Wirewound |
Resistor Case Style | Axial Leaded |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Resistor: wire-wound | Transfer Multisort Elektronik |
Axial Current Sense Resistor 3W R010 1% | RS |
Current Sense Res.-Through Hole 3watts 0.01OHMS | Rapid Electronics |
Resistor, Wirewound, Res 0.01 Ohms, Pwr-Rtg 3 W, Tol 1%,Axial, Silicone, Curr-Sense | Ohmite 13FR010E | RS Americas |
Current Sense Resistor, 0.01 Ohm, 3W, 1% | Newark Electronics |
RESISTOR, R01, 1%, 3W | element14 |
Ohmite Current Sense Resistor 10mOhm 3W Wirewound Axial | Distrelec |
.01 OHM 1% 3W | TTI Europe |
WIREWOUND RESISTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 13FR010E?
Additional datasheets, footprints and schematics for 13FR010E are listed on our Part Details page. You can also find images and similar parts to 13FR010E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13FR010E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13FR010E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13FR010E fall under?
The 13FR010E is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 13FR010E when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13FR010E you can contact the distributor directly for product support, shipping queries etc.
Is the 13FR010E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13FR010E have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Rapid Electronics, RS Americas and Newark Electronics have stock available or on a lead time for 13FR010E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13FR010E often in real-time on the comparison pages.
What if I can't find stock of 13FR010E?
You can fill out our help required form which you can use to request a quote for 13FR010E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.