Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 5Contacts |
---|---|
Gender | Jack |
Connector Mounting | Cable Mount |
Contact Plating | Tin Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
Connector Type | DIN Audio |
Connector, Din, Jack, 5 Position | Newark Electronics |
Circular DIN Connectors 5P 240 DEG FEM | Sager |
Where can I find additional details, specifications and documents for a 13EL5FX?
Additional datasheets, footprints and schematics for 13EL5FX are listed on our Part Details page. You can also find images and similar parts to 13EL5FX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13EL5FX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13EL5FX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13EL5FX fall under?
The 13EL5FX is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 13EL5FX when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13EL5FX you can contact the distributor directly for product support, shipping queries etc.
Is the 13EL5FX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13EL5FX have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Sager have stock available or on a lead time for 13EL5FX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13EL5FX often in real-time on the comparison pages.
What if I can't find stock of 13EL5FX?
You can fill out our help required form which you can use to request a quote for 13EL5FX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.