Status: | Unknown |
---|---|
Series: | OCS 1.5 Series |
RoHS: | Unknown |
Product Range | OCS 1.5 Series |
---|---|
Gender | Plug |
No. of Positions | 12Ways |
For Use With | Aptiv OCS 1.5 Series Automotive Contacts |
Connector Body Material | Nylon 6 (Polyamide 6) Body |
IP Rating | - |
Voltage Rating | - |
Current Rating | - |
SVHC | No SVHC (15-Jan-2018) |
Housing Conn, Plug, 12Pos, Pa 6, Black | Newark Electronics |
12W M UnSLD 1.5 OCS ASM | Power and Signal Group |
HOUSING CONN, PLUG, 12POS, PA 6, BLACK | element14 |
ASM CONN 12 M OCS 1.5 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 13968810?
Additional datasheets, footprints and schematics for 13968810 are listed on our Part Details page. You can also find images and similar parts to 13968810 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13968810 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13968810 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13968810 fall under?
The 13968810 is listed under Aptiv Parts.
Can I view similar or alternative parts?
You can view similar parts to 13968810 when available in the Aptiv Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13968810 you can contact the distributor directly for product support, shipping queries etc.
Is the 13968810 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13968810 have stock available?
Authorised distributors including Newark Electronics, Power and Signal Group, element14, Farnell and Avnet Abacus have stock available or on a lead time for 13968810.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13968810 often in real-time on the comparison pages.
What if I can't find stock of 13968810?
You can fill out our help required form which you can use to request a quote for 13968810 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.