Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
94,000
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
200,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
94,000
in stock
|
Buy Now | |
element14
from US$0.10
|
94,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Thickness | .024in, .6mm |
---|---|
Terminal & Splice Type | Tab |
Interface Plating | Tin (Sn) |
Mating Tab Width | .059in, 1.5mm |
Contact Termination Area Plating Material | Tin (Sn) |
PCB Hole Diameter | 1mm, .04in |
Tab Length | 16.9mm, .665in |
Customer Preferred Contact | No |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 50000 |
Packaging Method | Reel |
Receptacle Style | 180° |
Sealable | No |
Termination Method | Press-Fit |
Flachste A-P 1,5 Rohs Compliant: Yes |Amp Te Connectivity 1394353-2 | Newark Electronics |
Flachste A-P 1.5 inches Pin (Male) Striaght Quick Connect Automotive Connector | Future Electronics |
Contact PIN Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1394353-2?
Additional datasheets, footprints and schematics for 1394353-2 are listed on our Part Details page. You can also find images and similar parts to 1394353-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1394353-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1394353-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1394353-2 fall under?
The 1394353-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1394353-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1394353-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1394353-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1394353-2 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 1394353-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1394353-2 often in real-time on the comparison pages.
What if I can't find stock of 1394353-2?
You can fill out our help required form which you can use to request a quote for 1394353-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.