Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.55
|
34,814
in stock
|
Buy Now | |
Newark Electronics
from US$2.24
|
34,814
in stock
|
Buy Now | |
Rapid Electronics
from US$1.50
|
34,814
in stock
|
Buy Now | |
Chip One Stop
from US$0.82
|
34,814
in stock
|
Buy Now | |
Farnell
from US$1.56
|
27,940
in stock
|
Buy Now | |
Future Electronics
from US$1.30
|
-
|
Buy Now | |
Avnet America
from US$1.26
|
-
|
Buy Now | |
Boersig
from US$1.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Signal Positions | 6 |
Number of Sections | 1 |
Number of Rows | 1 |
Number of Positions | 6 |
Tab Thickness | .63mm, .025in |
Interface Plating | Tin (Sn) |
Tab Width | .025in, .63mm |
PCB 厚 (推奨) | 1.6mm |
Profile Height from PCB | 11mm, .433in |
Width | 17.3mm, .681in |
PCB Thickness (Recommended) | .063in |
Length | 1.18in, 30.2mm |
Centerline (Pitch) | .11in, 2.85mm |
Mounting Orientation | Horizontal/90° |
PCB Mount Retention | Without |
Mounting Holes | Without |
PCB Mount Alignment | Without |
Locking Interface | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 432 |
Packaging Type | Tray |
Sealable | No |
Shielded | No |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
6Pos Mqs .63 Header 90Deg |Amp Te Connectivity 1394090-1 | Newark Electronics |
Combination Line Connector Male Solder Terminal | Rapid Electronics |
TE Connectivity - AMP PCB Conn 6P MQS .63 header 90deg | Distrelec |
AUTOMOTIVE CONNECTOR, PLUG, 6POS, PCB | Farnell |
MQS Series 6 Position Single Row 2.85 mm Through Hole Shrouded Header | Future Electronics |
Conn Shrouded Header HDR 6 POS 2.85mm Solder RA Thru-Hole Tray | Avnet America |
Status: | Unknown |
---|---|
Series: | MQS Series |
RoHS: | Unknown |
Product Range | MQS Series |
---|---|
Automotive Connector Shell Style | Right Angle Plug |
No. of Contacts | 6Contacts |
Automotive Contact Type | PCB Pin |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Contact Material | Copper Magnesium |
Contact Plating | Tin |
IP Rating | - |
Voltage Rating | - |
Current Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1394090-1?
Additional datasheets, footprints and schematics for 1394090-1 are listed on our Part Details page. You can also find images and similar parts to 1394090-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1394090-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1394090-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1394090-1 fall under?
The 1394090-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1394090-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1394090-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1394090-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1394090-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1394090-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1394090-1 often in real-time on the comparison pages.
What if I can't find stock of 1394090-1?
You can fill out our help required form which you can use to request a quote for 1394090-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.