Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | IEEE 1394b Firewire 9 Position Plug |
---|---|
Connector Type B | IEEE 1394b Firewire 9 Position Plug |
Cable Length - Imperial | 6ft |
Cable Length - Metric | 1.8m |
Jacket Color | Black |
FIREWIRE 800 CABLE - 9 PIN MALE TO 9 PIN | element14 |
Connector Type A:Ieee 1394B Firewire 9 Position Plug | Newark Electronics |
6 ft 1394b 9 Pin to 9 Pin Firewire 800 Cable M/M - IEEE 1394 cable - FireWire | StarTech.com 1394_99_6 | RS Americas |
Where can I find additional details, specifications and documents for a 1394-99-6?
Additional datasheets, footprints and schematics for 1394-99-6 are listed on our Part Details page. You can also find images and similar parts to 1394-99-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1394-99-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1394-99-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1394-99-6 fall under?
The 1394-99-6 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Computer Cables.
Can I view similar or alternative parts?
You can view similar parts to 1394-99-6 when available in the Computer Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1394-99-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1394-99-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1394-99-6 have stock available?
Authorised distributors including element14, Newark Electronics and RS Americas have stock available or on a lead time for 1394-99-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1394-99-6 often in real-time on the comparison pages.
What if I can't find stock of 1394-99-6?
You can fill out our help required form which you can use to request a quote for 1394-99-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.