Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1393790-4 |
Weight | 2.8g, .0988oz |
---|---|
Insulation Special Features | 2500V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Plating Material | Gold |
Contact Current Class | 0 – 2 A |
Contact Number of Poles | 2 |
Insulation Clearance Between Contact and Coil | .051in, 1.3mm |
Height Class (Mechanical) | 9 – 10 mm |
Length Class (Mechanical) | 14 – 16 mm |
Length | 14.6mm, .575in |
Height | 9.9mm, .39in |
Insulation Clearance Class | 0 – 2.5mm |
Width | .283in, 7.2mm |
Width Class (Mechanical) | 6 – 8 mm |
Contact Limiting Short-Time Current | 2A |
Coil Type | Monostable |
Contact Voltage Rating | 250VAC, 220VDC |
Coil Special Features | Overmolded Coil |
Contact Switching Voltage (Max) | 220VDC, 250VAC |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Contact Limiting Breaking Current | 2A |
Contact Limiting Continuous Current | 2A |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Coil Resistance | 114Ω |
Voltage Standing Wave Ration (HF Parameter) | 1.4dB @ 900MHz, 1.04 @ 100MHz |
Coil Power Rating Class | 100 – 150 mW |
Power Consumption | 140mW |
Contact Switching Load (Min) | 10mA @ .2V |
Contact Limiting Making Current | 2A |
Insulation Creepage Between Contact and Coil | 2.5mm, .098in |
Insulation Initial Dielectric Between Contacts and Coil | 1500Vrms |
Insulation Creepage Class | 1.5 – 3mm |
Coil Magnetic System | Monostable, DC, Polarized |
Actuating System | DC |
Additional Features | Long Terminals |
Packaging Method | Reel |
Relay Style | P2 V23079 Relay |
Relay Type | P2 Relay V23079 |
Product Type | Relay |
Termination Type | Surface Mount |
Environmental Ambient Temperature (Max) | 85°F, 85°C |
Environmental Category of Protection | RTIII |
Operating Temperature Range | -40 – 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Electromechanical Relay DPDT 2A 4VDC 114Ohm Surface Mount | Avnet America |
3G COM RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a 1393790-4?
Additional datasheets, footprints and schematics for 1393790-4 are listed on our Part Details page. You can also find images and similar parts to 1393790-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393790-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393790-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393790-4 fall under?
The 1393790-4 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393790-4 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393790-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393790-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393790-4 have stock available?
Authorised distributors including Avnet America, TTI Europe, Farnell and Avnet Abacus have stock available or on a lead time for 1393790-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393790-4 often in real-time on the comparison pages.
What if I can't find stock of 1393790-4?
You can fill out our help required form which you can use to request a quote for 1393790-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.