Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1393774-8 |
Prices starting from US$3.15
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.30
|
220
in stock
|
Buy Now | |
TTI Europe
from US$6.04
|
12,960
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.26
|
182
in stock
|
Buy Now | |
Chip One Stop
from US$3.15
|
19
in stock
|
Buy Now | |
Conrad
from US$13.12
|
19
in stock
|
Buy Now | |
Boersig
-
|
100
in stock
|
Buy Now | |
Avnet Abacus
-
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$6.59
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Weight | .0705oz, 2g |
---|---|
Insulation Special Features | 2500V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Number of Poles | 1 |
Contact Current Class | 0 – 2 A |
Contact Plating Material | Gold-Rhodium |
Insulation Clearance Class | 0 – 2.5mm |
Height Class (Mechanical) | 6 – 7 mm |
Length | .512in, 13mm |
Insulation Clearance Between Contact and Coil | .75mm, .0295in |
Height | 6.9mm, .272in |
Length Class (Mechanical) | 12 – 14 mm |
Width Class (Mechanical) | 6 – 8 mm |
Width | .2988in, 7.59mm |
Voltage Standing Wave Ration (HF Parameter) | 1.06 @ 100MHz, 1.75 @ 900MHz |
Contact Limiting Short-Time Current | 1A |
Coil Power Rating Class | 0 – 100 mW |
Coil Magnetic System | Monostable, DC, Polarized |
Insulation Creepage Class | 0 – 1.5mm |
Insulation Initial Dielectric Between Contacts and Coil | 1500Vrms |
Contact Limiting Breaking Current | 1A |
Insulation Creepage Between Contact and Coil | .75mm, .0295in |
Coil Type | Monostable |
Contact Limiting Continuous Current | 1A |
Power Consumption | 65 – 130mW |
Contact Switching Voltage (Max) | 125VDC, 150VAC |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Contact Switching Load (Min) | 10mA @ .02V |
Contact Voltage Rating | 125VDC, 150VAC |
Actuating System | DC |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Contact Limiting Making Current | 1A |
Coil Resistance | 2250Ω |
Packaging Method | Box & Tube, Tube |
Relay Style | P1 Relay V23026 |
Relay Type | P1 Relay V23026 |
Product Type | Relay |
Termination Type | Through Hole |
Operating Temperature Range | -40 – 85°C |
Environmental Ambient Temperature (Max) | 85°F, 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Category of Protection | RTIII |
SIGNAL RELAY 12V 1A 1CO THT | TTI Europe |
TE Connectivity - Axicom Signal Relay P1, 1CO, DC, 12V, 1A, 2.25kOhm | Distrelec |
Relay: electromagnetic | Transfer Multisort Elektronik |
Particularly high sensitivity. Application: Data and communications technology. | Conrad |
Electromechanical Relay SPDT 1A 12VDC 2.25KOhm Through Hole | Avnet Abacus |
V23026A1002B201 |Amp Te Connectivity 1393774-8 | Newark Electronics |
Low Signal Relays - PCB 12VDC Non-latching Single coil P1 | Sager |
Where can I find additional details, specifications and documents for a 1393774-8?
Additional datasheets, footprints and schematics for 1393774-8 are listed on our Part Details page. You can also find images and similar parts to 1393774-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393774-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393774-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393774-8 fall under?
The 1393774-8 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393774-8 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393774-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393774-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393774-8 have stock available?
Authorised distributors including TTI Europe, Distrelec, Transfer Multisort Elektronik, Chip One Stop and Conrad have stock available or on a lead time for 1393774-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393774-8 often in real-time on the comparison pages.
What if I can't find stock of 1393774-8?
You can fill out our help required form which you can use to request a quote for 1393774-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.