Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23533B2207G605 |
Prices starting from US$18.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$31.81
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$25.59
|
250
in stock
|
Buy Now | |
Rapid Electronics
from US$21.72
|
250
in stock
|
Buy Now | |
Chip One Stop
from US$20.20
|
250
in stock
|
Buy Now | |
Avnet America
from US$18.12
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 64 |
Rows Loaded | Z, B, D, F |
Number of Signal Positions | 64 |
Number of Rows | 4 |
Board-to-Board Configuration | Vertical |
Number of Columns | 16 |
Row-to-Row Spacing | 3.81mm, 5.08mm, .15in, .2in |
Centerline (Pitch) | .2in, 5.08mm |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
DIN Level | II |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Size | Standard |
Connector System | Board-to-Board |
Sealable | No |
Connector & Housing Type | Receptacle |
Termination Post & Tail Length | .177in, 4.5mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Te Connectivity/Amp Brand |Amp Te Connectivity 1393756-5 | Newark Electronics |
DIN 41612 Connectors 1393756 | Rapid Electronics |
TE Connectivity 1393756 Board Euro Connector 64 Contact(s) 4 Row(s) Female Straight 0.2 inch Pitch Solder Terminal Locking Gray Insulator Plug | Distrelec |
Conn DIN 41612 F 64 POS 5.08mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1393756-5?
Additional datasheets, footprints and schematics for 1393756-5 are listed on our Part Details page. You can also find images and similar parts to 1393756-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393756-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393756-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393756-5 fall under?
The 1393756-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1393756-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393756-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393756-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393756-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1393756-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393756-5 often in real-time on the comparison pages.
What if I can't find stock of 1393756-5?
You can fill out our help required form which you can use to request a quote for 1393756-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.