Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C42334A383C911,
C42334A 383C911 |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.85
|
8,272
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
15,249
in stock
|
Buy Now | |
element14
from US$0.69
|
15,249
in stock
|
Buy Now | |
Farnell
from US$0.73
|
15,249
in stock
|
Buy Now | |
Rapid Electronics
from US$0.73
|
4,090
in stock
|
Buy Now | |
TE Store
from US$0.99
|
2,360
in stock
|
Buy Now | |
Distrelec
from US$0.94
|
10
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now | |
Sager
from US$0.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Circuit Application | Signal |
---|
D Sub Jack Screw, 12.7Mm, 4-40 Unc-2A Rohs Compliant: Yes |Te Connectivity 1393560-5 | Newark Electronics |
D SUB JACK SCREW, 12.7MM, 4-40 UNC-2A | element14 |
Screwlock male,female 4-40 D-Sub | RS |
D-Sub Tools&Hardware SUB D BOLZEN A | Rapid Electronics |
C42334A 383C911=SUB D BOLZEN A Circuit Application: Signal Signal | Ribbon Cable Connector | Part Number: 1393560-5 | Internal Number: 1393560-5 | Alias Number: C42334A 383C911 | TE Connectivity | TE Store |
TE Connectivity Screw Lock, UNC 4-40, 12.7 mm | Distrelec |
AMP1393560-5 | Avnet America |
Female UNC 4-40 Screw lock Kit for use with D-sub Connector | TE Connectivity 1393560-5 | RS Americas |
FFC & FPC Connectors | Sager |
Where can I find additional details, specifications and documents for a 1393560-5?
Additional datasheets, footprints and schematics for 1393560-5 are listed on our Part Details page. You can also find images and similar parts to 1393560-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393560-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393560-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393560-5 fall under?
The 1393560-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1393560-5 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393560-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393560-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393560-5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for 1393560-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393560-5 often in real-time on the comparison pages.
What if I can't find stock of 1393560-5?
You can fill out our help required form which you can use to request a quote for 1393560-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.