Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23529B1225C225 |
Plastic | No |
---|---|
Shell Material | Steel |
Post Size | .026in |
Color | Gray |
Shell Plating Material | Tin |
Preloaded | Yes |
Performance Level | Level 2 |
PCB Mount Orientation | Right Angle |
Number of Positions | 25 |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | 1.57mm, .062in |
Centerline (Pitch) | 2.74mm |
Housing Material | PBTP GF |
Housing Color | Black |
Approved Standards | DIN 41652 |
Zugelassene Standards | DIN 41652 |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Boardlock Material | Brass |
Boardlock Plating Material | Tin |
PCB Mount Retention Type | Boardlock |
Mating Connector Lock Type | Female Screwlocks, 4-40 UNC |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Mounting Hole Diameter | 3.1mm |
Mating Retention Type | Threaded Insert |
Installation Height | 3.6mm |
Packaging Quantity | 50 |
Packaging Method | Box |
Product Type | Connector |
Grounding Straps | With |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Plug |
Footprint | 9.43mm, .371in |
Grounding Indents | With |
Shell Size | 3 |
Profile | Eurostyle |
Sealable | No |
Shell Type | Full Metal Shell |
Termination Post Length | .1259in, 3.2mm |
Grounding Clips | Without |
Conn D-Subminiature PIN 25 POS 2.76mm Solder RA Thru-Hole 25 Terminal 1 Port | Avnet America |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 1393481-6?
Additional datasheets, footprints and schematics for 1393481-6 are listed on our Part Details page. You can also find images and similar parts to 1393481-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393481-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393481-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393481-6 fall under?
The 1393481-6 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1393481-6 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393481-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393481-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393481-6 have stock available?
Authorised distributors including Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 1393481-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393481-6 often in real-time on the comparison pages.
What if I can't find stock of 1393481-6?
You can fill out our help required form which you can use to request a quote for 1393481-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.