Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
136
in stock
|
Buy Now | |
Boersig
from US$0.57
|
728
in stock
|
Buy Now | |
RS Americas
from US$0.94
|
330
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
249
in stock
|
Buy Now | |
element14
from US$1.00
|
249
in stock
|
Buy Now | |
Farnell
from US$0.59
|
249
in stock
|
Buy Now | |
Rapid Electronics
from US$0.82
|
21
in stock
|
Buy Now | |
Chip One Stop
from US$1.04
|
21
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
Distrelec
from US$0.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Backshell / Cable Clamp |
---|---|
For Use With | MT-2/JPT Connectors |
Connector Shell Size | - |
Cable Exit Angle | 90° |
Connector Body Material | PBT (Polybutylene Terephthalate) Glass Filled Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
V23542C1052Z102=52P ABDECKKAPP | Boersig |
JPT, Micro Timer II 52 way backshell | TE Connectivity 1393454-7 | RS Americas |
Cable Exit Cover, 52Pos, Pbt Gf, Black | Newark Electronics |
BACKSHELL, JPT, 52WAY | element14 |
BACKSHELL, JPT, 52WAY | Farnell |
JPT, Micro Timer II 52 way backshell | RS |
General Purpose Relays BLK PBT CLAMP | Rapid Electronics |
Connector Accessories 28 POS Timer Connector Backshell/Cable Clamp Polybutylene Terephthalate Black | Avnet America |
TE Connectivity Connector Accessories 28 POS Timer Connector Backshell/Cable Clamp Polybutylene Terephthalate Black | Distrelec |
Where can I find additional details, specifications and documents for a 1393454-7?
Additional datasheets, footprints and schematics for 1393454-7 are listed on our Part Details page. You can also find images and similar parts to 1393454-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393454-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393454-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393454-7 fall under?
The 1393454-7 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1393454-7 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393454-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393454-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393454-7 have stock available?
Authorised distributors including Boersig, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1393454-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393454-7 often in real-time on the comparison pages.
What if I can't find stock of 1393454-7?
You can fill out our help required form which you can use to request a quote for 1393454-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.