Status: | Unknown |
---|---|
Series: | JPT/Micro Timer 2 Series |
RoHS: | Unknown |
Prices starting from US$1.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.05
|
39
in stock
|
Buy Now | |
TTI Europe
from US$2.27
|
720
in stock
|
Buy Now | |
Rapid Electronics
from US$3.06
|
554
in stock
|
Buy Now | |
Boersig
from US$2.50
|
359
in stock
|
Buy Now | |
Distrelec
from US$3.03
|
335
in stock
|
Buy Now | |
TE Store
from US$1.96
|
117
in stock
|
Buy Now | |
Newark Electronics
from US$3.31
|
39
in stock
|
Buy Now | |
element14
from US$2.98
|
39
in stock
|
Buy Now | |
Chip One Stop
from US$3.13
|
36
in stock
|
Buy Now | |
Future Electronics
from US$2.46
|
-
|
Buy Now | |
Avnet America
from US$2.31
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | JPT/Micro Timer 2 Series |
---|---|
Connector Mounting | Cable Mount |
Rectangular Shell Size | - |
For Use With | AMP JPT/Micro Timer 2 Series Contacts |
Connector Body Material | PBT (Polybutylene Terephthalate) Glass Filled Body |
Locking Type | - |
SVHC | No SVHC (07-Jul-2017) |
Gender | Plug |
Status: | Unknown |
---|---|
Series: | JPT/Micro Timer 2 Series |
RoHS: | Unknown |
Product Range | JPT/Micro Timer 2 Series |
---|---|
Connector Mounting | Cable Mount |
For Use With | AMP JPT/Micro Timer 2 Series Contacts |
Connector Body Material | PBT (Polybutylene |
RoHS Compliant | Yes |
V23542C1028B102=28P | TTI Europe |
Automotive Connectors 28P KABELBAUMS | Rapid Electronics |
V23542C1028B102=28P KABELBAUMS | Boersig |
TE Connectivity - AMP Plug Housing, Plug, 4 Rows, 28 Poles, Black | Distrelec |
V23542C1028B102=28P KABELBAUMS Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.6 mm Mating Tab Width: .062 in Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 28 Housing for Female Terminals 1.6 mm .062" Wire-to-Wire | Automotive Housing | Part Number: 1393436-2 | Internal Number: 1393436-2 | Alias Number: V23542C1028B102 | TE Connectivity | TE Store |
Rectangular Power Housing, Plug, Cable | Newark Electronics |
Conn Housing RCP 28 POS Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1393436-2?
Additional datasheets, footprints and schematics for 1393436-2 are listed on our Part Details page. You can also find images and similar parts to 1393436-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393436-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393436-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393436-2 fall under?
The 1393436-2 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1393436-2 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393436-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393436-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393436-2 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Boersig, Distrelec and TE Store have stock available or on a lead time for 1393436-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393436-2 often in real-time on the comparison pages.
What if I can't find stock of 1393436-2?
You can fill out our help required form which you can use to request a quote for 1393436-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.