Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23540M7700Y 21 |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
-
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
RS Americas
from US$0.80
|
-
|
Buy Now | |
element14
from US$1.07
|
-
|
Buy Now | |
Boersig
from US$0.65
|
-
|
Buy Now | |
Distrelec
from US$0.84
|
-
|
Buy Now | |
TTI Europe
from US$0.71
|
-
|
Buy Now | |
Farnell
from US$0.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Black |
Number of Positions | 2 |
Number of Rows | 1 |
Length | 15.5mm, .61in |
Width | .421in, 10.7mm |
Height | 7.4mm, .291in |
Centerline (Pitch) | .177in, 4.5mm |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 500 |
Packaging Method | Bag |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Strain Relief | No |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Splice IDC 2 way 28-18AWG | RS |
Terminal, Wire Tap Splice, 18Awg | Newark Electronics |
Splice Terminal 18.5-28AWG 27.75mm 6.9mm Tin Over Nickel Bag | Avnet America |
Wire Splice Connector, Black, Insulated, Tin Plated 28 - 18 AWG | TE Connectivity 1393431-1 | RS Americas |
TERMINAL, WIRE TAP SPLICE, 18AWG | element14 |
TE Connectivity Splice Terminal 18.5-28AWG Copper Alloy Black 27.75mm Tin Over Nickel Bag Automotive | Distrelec |
02P HSG VERT BLACK | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | IDC / IDT |
Wire Size AWG Min | 21AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 0.75mm² |
Terminal Type | Wire Splice |
Insulator Colour | - |
Insulator Material | - |
Terminal Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1393431-1?
Additional datasheets, footprints and schematics for 1393431-1 are listed on our Part Details page. You can also find images and similar parts to 1393431-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393431-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393431-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393431-1 fall under?
The 1393431-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1393431-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393431-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393431-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393431-1 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 1393431-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393431-1 often in real-time on the comparison pages.
What if I can't find stock of 1393431-1?
You can fill out our help required form which you can use to request a quote for 1393431-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.