Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23134J1052D642 |
Prices starting from US$4.86
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.62
|
38
in stock
|
Buy Now | |
TTI Europe
from US$4.86
|
6,656
in stock
|
Buy Now | |
Rapid Electronics
from US$7.58
|
1,402
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.36
|
230
in stock
|
Buy Now | |
Newark Electronics
from US$9.16
|
36
in stock
|
Buy Now | |
Chip One Stop
from US$10.50
|
36
in stock
|
Buy Now | |
Conrad
from US$20.32
|
16
in stock
|
Buy Now | |
Boersig
from US$7.60
|
4
in stock
|
Buy Now | |
Future Electronics
from US$8.45
|
-
|
Buy Now | |
Avnet America
from US$7.16
|
-
|
Buy Now | |
RS Americas
from US$9.28
|
-
|
Buy Now | |
Sager
from US$8.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight | 38g, 1.3oz |
---|---|
Terminal Type | Plug-In, Quick Connect |
Contact Arrangement | 1 Form A (NO) |
Contact Current Class | <50A |
Contact Base Material | Ag Alloy |
Length Class (Mechanical) | 25 – 30 mm |
Width | 25.9mm, 1.031in |
Height Class (Mechanical) | 25 – 30 mm |
Width Class (Mechanical) | 25 – 30 mm |
Height | .98in, 24.9mm |
Length | 1.031in, 25.9mm |
Contact Limiting Short-Time Current | 300A |
Coil Resistance | 90Ω |
Insulation Initial Dielectric Between Contacts and Coil | 500Vrms |
Contact Limiting Breaking Current | 70A |
Coil Power Rating (DC) | 1600mW |
Insulation Initial Dielectric Between Coil/Contact Class | 0 – 500 V |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Coil Power Rating Class | <1.5W |
Rated Voltage | 12VDC |
Contact Switching Load (Min) | 1000mA @ 5VDC |
Rated Coil Voltage | 12VDC |
Contact Limiting Making Current | 240A |
Current Rating (85°C) | 70A |
Contact Limiting Continuous Current | 70A |
Coil Magnetic System | Monostable, DC |
Mounting Type | Plug-In |
Mounting Brackets | With |
Relay Type | Power Relay F7 |
Environmental Ambient Temperature (Max) | 125°C, 257°F |
Environmental Ambient Temperature Class | 105 – 125°C |
Environmental Category of Protection | RTI |
AUTO RELAY 12V 50A 1NO QCT | TTI Europe |
Automotive Relays V23134J1052D642 | Rapid Electronics |
Relay: electromagnetic | Transfer Multisort Elektronik |
TE Connectivity - Potter & Brumfield Automotive Relay 1NO 70A DC 12V 90Ohm | Distrelec |
Automotive Relays V23134J1052D642 |Amp Te Connectivity 1393304-9 | Newark Electronics |
Additional technical information: Sealing class: RT Icontact limit short-time current (A): 300 Acontact switching load (min.): 1000mA with 5VDCsoldering process: Plug-in, quick connectionmagnet system: Monostable, DCmounting brackets: Withmounting type: Plug-innominal current (85 °C) (A): 70 Arelay type: Load relay F7coil rated power (DC) (mW): 1600 mW | Conrad |
V23134 Series 240 A SPST (1 Form A)12 VDC Non Latching Power Relay | Future Electronics |
Electromechanical Relay SPST-NO 240A 12VDC 90Ohm Bracket Mount | Avnet America |
V23134J1052D642-EV-CBOX | TE Connectivity 1393304-9 | RS Americas |
V23134J1052D642 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1393304-9?
Additional datasheets, footprints and schematics for 1393304-9 are listed on our Part Details page. You can also find images and similar parts to 1393304-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393304-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393304-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393304-9 fall under?
The 1393304-9 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > Plug-In Automotive Relays > Maxi Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393304-9 when available in the Maxi Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393304-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393304-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393304-9 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Transfer Multisort Elektronik, Distrelec and Newark Electronics have stock available or on a lead time for 1393304-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393304-9 often in real-time on the comparison pages.
What if I can't find stock of 1393304-9?
You can fill out our help required form which you can use to request a quote for 1393304-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.