Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
V23134B 53C642,
V23134-B0053-C642 |
Prices starting from US$6.01
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$7.50
|
5,355
in stock
|
Buy Now | |
Newark Electronics
from US$8.30
|
787
in stock
|
Buy Now | |
element14
from US$7.62
|
787
in stock
|
Buy Now | |
Farnell
from US$7.76
|
787
in stock
|
Buy Now | |
Future Electronics
from US$7.24
|
-
|
Buy Now | |
Avnet America
from US$6.01
|
-
|
Buy Now | |
Sager
from US$6.79
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight | 1.2oz, 35g |
---|---|
Contact Arrangement | 1 Form A (NO) |
Contact Current Class | 30 – 50 A |
Terminal Type | Plug-In, Quick Connect |
Contact Base Material | Ag Alloy |
Width | 1.02in, 25.9mm |
Width Class (Mechanical) | 25 – 30 mm |
Length | 1.02in, 25.9mm |
Height | 24.9mm, .98in |
Length Class (Mechanical) | 25 – 30 mm |
Height Class (Mechanical) | 20 – 25 mm |
Coil Power Rating (DC) | 1800mW |
Contact Limiting Short-Time Current | 240A |
Coil Resistance | 324Ω |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Contact Limiting Making Current | 120A |
Insulation Initial Dielectric Between Contacts and Coil | 500Vrms |
Contact Limiting Continuous Current | 60A |
Contact Switching Load (Min) | 1000mA @ 5VDC |
Rated Voltage | 24VDC |
Contact Limiting Breaking Current | 20A |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Coil/Contact Class | 0 – 500 V |
Coil Power Rating Class | <1.5WW |
Rated Coil Voltage | 24VDC |
Current Rating (85°C) | 20A |
Mounting Type | Plug-In |
Mounting Brackets | Without |
Relay Type | Power Relay F4 |
Environmental Ambient Temperature Class | 105 – 125°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 257°F, 125°C |
AUTOMOTIVE RELAY | TTI Europe |
Relay, Automotive, Spst-No, 24Vdc, 40A | Newark Electronics |
RELAY, AUTOMOTIVE, SPST-NO, 24VDC, 40A | element14 |
Electromechanical Relay SPST-NO 120A 24VDC 324Ohm Plug-In | Avnet America |
Automotive Relays V23134B0053C642 | Sager |
V23134B0053C642 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1393303-9?
Additional datasheets, footprints and schematics for 1393303-9 are listed on our Part Details page. You can also find images and similar parts to 1393303-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393303-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393303-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393303-9 fall under?
The 1393303-9 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > Plug-In Automotive Relays > Mini Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393303-9 when available in the Mini Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393303-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393303-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393303-9 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 1393303-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393303-9 often in real-time on the comparison pages.
What if I can't find stock of 1393303-9?
You can fill out our help required form which you can use to request a quote for 1393303-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.