Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23086C1001A402 |
Prices starting from US$0.79
Weight | 4g, .141oz |
---|---|
Contact Current Class | 20 – 30 A |
Contact Arrangement | 1 Form A (NO) |
Contact Base Material | AgSnO2 |
Terminal Type | PCB-THT |
Height Class (Mechanical) | 9 – 10 mm |
Length Class (Mechanical) | 10 – 12 mm |
Width | 12.9mm, .508in |
Height | 9.9mm, .39in |
Length | .472in, 12mm |
Width Class (Mechanical) | 12 – 16 mm |
Coil Power Rating Class | 500 – 600 mW |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Contacts and Coil | 500Vrms |
Contact Limiting Continuous Current | 30A |
Insulation Initial Dielectric Between Coil/Contact Class | 0 – 500 V |
Coil Power Rating (DC) | 567mW |
Coil Resistance | 254Ω |
Rated Voltage | 12VDC |
Rated Coil Voltage | 12VDC |
Current Rating (85°C) | 20A |
Contact Switching Load (Min) | 1000mA @ 5VDC |
Contact Limiting Breaking Current | 30A |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Contact Limiting Making Current | 40A |
Mounting Type | Printed Circuit Board |
Relay Type | Micro Relay K (THT) |
Product Type | Relay |
Environmental Ambient Temperature Class | 85 – 105°C |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature (Max) | 221°F, 105°C |
Relay SPST 30A 12V 254R | Schukat Electronic |
AUTOMOTIVE RELAY | TTI Europe |
General Purpose Relays V23086C1001A402 | Sager |
Electromechanical Relay SPST-NO 12VDC 254Ohm Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1393280-5?
Additional datasheets, footprints and schematics for 1393280-5 are listed on our Part Details page. You can also find images and similar parts to 1393280-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393280-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393280-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393280-5 fall under?
The 1393280-5 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > PCB Automotive Relays > PCB Single Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393280-5 when available in the PCB Single Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393280-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393280-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393280-5 have stock available?
Authorised distributors including Schukat Electronic, Future Electronics, Avnet America, Boersig and TTI Europe have stock available or on a lead time for 1393280-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393280-5 often in real-time on the comparison pages.
What if I can't find stock of 1393280-5?
You can fill out our help required form which you can use to request a quote for 1393280-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.