Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23076A1001C133 |
Prices starting from US$3.38
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.03
|
24
in stock
|
Buy Now | |
TTI Europe
from US$3.88
|
61,425
in stock
|
Buy Now | |
element14
from US$4.36
|
2,637
in stock
|
Buy Now | |
Farnell
from US$4.22
|
2,637
in stock
|
Buy Now | |
Rapid Electronics
from US$5.07
|
370
in stock
|
Buy Now | |
Newark Electronics
from US$8.42
|
250
in stock
|
Buy Now | |
Chip One Stop
from US$4.24
|
158
in stock
|
Buy Now | |
Future Electronics
from US$3.89
|
-
|
Buy Now | |
Avnet America
from US$3.38
|
-
|
Buy Now | |
Boersig
from US$5.09
|
-
|
Buy Now | |
Sager
from US$4.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight | 22g, .77oz |
---|---|
Contact Arrangement | 1 Form C (CO) |
Contact Current Class | 30 – 50 A |
Contact Base Material | AgNi0.15 |
Terminal Type | PCB-THT |
Height | 21.2mm, .835in |
Length | 26.1mm, 1.027in |
Width | .83in, 21.1mm |
Length Class (Mechanical) | 25 – 30 mm |
Height Class (Mechanical) | 20 – 25 mm |
Width Class (Mechanical) | 20 – 25 mm |
Coil Resistance | 90Ω |
Contact Limiting Making Current | 100A, 30A |
Coil Magnetic System | Monostable, DC |
Current Rating (85°C) | 30A, 25A |
Insulation Initial Dielectric Between Contacts and Coil | 500Vrms |
Contact Limiting Continuous Current | 30A, 45A |
Insulation Initial Dielectric Between Coil/Contact Class | 0 – 500 V |
Coil Power Rating Class | <1.5W |
Coil Power Rating (DC) | 1600mW |
Rated Voltage | 12VDC |
Rated Coil Voltage | 12VDC |
Contact Switching Load (Min) | 1000mA @ 5VDC |
Contact Limiting Breaking Current | 30A, 60A |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Mounting Type | Printed Circuit Board |
Relay Type | Power Relay K (Sealed) |
Product Type | Relay |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | 70 – 85°C |
AUTO RELAY 12V 30-50A 1CO THT | TTI Europe |
RELAY, AUTOMOTIVE, SPDT, 12VDC, 45A | element14 |
Automotive Relays V23076A1001C133 | Rapid Electronics |
Relay, Automotive, Spdt, 12Vdc, 45A | Newark Electronics |
TE Connectivity Automotive Relay 1CO 45A DC 12V 90Ohm | Distrelec |
SPST-NO (1 Form A) 12 Vdc 45 Amp Non Latching Through Hole Relay | Future Electronics |
Electromechanical Relay SPDT 100(NO)/30(NC)A 12VDC 90Ohm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1393277-4?
Additional datasheets, footprints and schematics for 1393277-4 are listed on our Part Details page. You can also find images and similar parts to 1393277-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393277-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393277-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393277-4 fall under?
The 1393277-4 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > PCB Automotive Relays > PCB Single Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393277-4 when available in the PCB Single Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393277-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393277-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393277-4 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Rapid Electronics and Newark Electronics have stock available or on a lead time for 1393277-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393277-4 often in real-time on the comparison pages.
What if I can't find stock of 1393277-4?
You can fill out our help required form which you can use to request a quote for 1393277-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.