Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1393249-8 |
Prices starting from US$4.02
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.87
|
1,071
in stock
|
Buy Now | |
element14
from US$5.27
|
1,646
in stock
|
Buy Now | |
Newark Electronics
from US$5.09
|
1,071
in stock
|
Buy Now | |
Rapid Electronics
from US$8.99
|
1,071
in stock
|
Buy Now | |
Chip One Stop
from US$4.31
|
1,071
in stock
|
Buy Now | |
Heilind Electronics
from US$5.67
|
862
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.67
|
287
in stock
|
Buy Now | |
Sager
from US$4.26
|
211
in stock
|
Buy Now | |
Future Electronics
from US$4.30
|
-
|
Buy Now | |
Avnet America
from US$4.02
|
-
|
Buy Now | |
TTI Europe
from US$4.89
|
-
|
Buy Now | |
Farnell
from US$10.91
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Button Color | White with Red Rate Marking, Red Trip Band |
---|---|
Circuit Function | Series Trip |
Earthing Switch | Without |
Panel Cutout | .44 – .45 (Diameter)in |
Trip Time at 200% | 6 – 30seconds |
Pole Configuration | 1 |
Voltage Rating DC | 50VDC |
Voltage Rating AC | 250VAC |
Interrupt Capacity | 2000A @ 50VDC or 1000A @ 250VAC |
Current Rating | 12A |
Mounting Options | Knurled Nut/Hex Nut |
Mounting Bushing | 7/16 x .5 [12.7mm] Long |
Mounting Type | Panel Mount |
Mounting Hardware Packaging | Assembled to Bushing |
Product Type | Circuit Breaker |
Circuit Breaker Type | Thermal |
Illuminated | No |
Illumination Type | No Light |
Actuator Type | Push to Reset |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
THERMAL CKT BREAKER, 1P, 12A/250V, PANEL | element14 |
Circuit Breakers 12A Push To Reset Qc Rohs Compliant: Yes |Potter&brumfield Te Connectivity 1393249-8 | Newark Electronics |
Circuit Breakers 12A PUSH TO RESET QC | Rapid Electronics |
TE Connectivity - AMP Circuit Breaker W58-XB1A4A-12 | Distrelec |
W58-XB1A4A-12=W58 | Heilind Electronics |
W58 Series 12 A 250 VAC 1 Pole Push to Reset Only Thermal Circuit Breaker | Future Electronics |
Circuit Breaker Thermal 1Pole 12A 250VAC/50VDC | Avnet America |
W58-XB1A4A-12 CIRCUIT BREAKER | TTI Europe |
Where can I find additional details, specifications and documents for a 1393249-8?
Additional datasheets, footprints and schematics for 1393249-8 are listed on our Part Details page. You can also find images and similar parts to 1393249-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393249-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393249-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393249-8 fall under?
The 1393249-8 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 1393249-8 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393249-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393249-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393249-8 have stock available?
Authorised distributors including element14, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1393249-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393249-8 often in real-time on the comparison pages.
What if I can't find stock of 1393249-8?
You can fill out our help required form which you can use to request a quote for 1393249-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.