Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1393248-5 |
Rocker Color | Black (Opaque) |
---|---|
Earthing Switch | Without |
Panel Cutout | 22.22 x 44.45mm |
Circuit Function | Pole 1 - Switch Only, Pole 2 - Series Trip Overload Sensor |
Pole Configuration | 2 |
Trip Time at 200% | 3 – 33seconds |
Panel Thickness | .032 – .25in, .81 – 6.35mm |
Current Rating | 10A |
Voltage Rating AC | 250VAC |
Voltage Rating DC | 50VDC |
Stamped Marking Type | International I/O |
Mounting Options | Snap-In Panel Mount |
Mounting Type | Panel Mount |
Actuator Type | Rocker |
Circuit Breaker Style | Power Switch |
Circuit Breaker Type | Thermal |
Illumination Type | No Light |
Product Type | Circuit Breaker |
Illuminated | No |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
Circuit Breaker Thermal 2Pole 10A 250VAC/50VDC | Avnet America |
W33-S1N1Q-10 CIRCUIT BREAKER | TTI Europe |
Circuit Breakers CIRCUIT BREAKER SW 10A BLK | Sager |
Where can I find additional details, specifications and documents for a 1393248-5?
Additional datasheets, footprints and schematics for 1393248-5 are listed on our Part Details page. You can also find images and similar parts to 1393248-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393248-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393248-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393248-5 fall under?
The 1393248-5 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 1393248-5 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393248-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393248-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393248-5 have stock available?
Authorised distributors including Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for 1393248-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393248-5 often in real-time on the comparison pages.
What if I can't find stock of 1393248-5?
You can fill out our help required form which you can use to request a quote for 1393248-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.