Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RP3SL005 |
Prices starting from US$7.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.69
|
1,000
in stock
|
Buy Now | |
TTI Europe
from US$9.23
|
2,500
in stock
|
Buy Now | |
Rapid Electronics
from US$11.20
|
984
in stock
|
Buy Now | |
Newark Electronics
from US$8.98
|
499
in stock
|
Buy Now | |
element14
from US$8.32
|
499
in stock
|
Buy Now | |
Farnell
from US$8.94
|
499
in stock
|
Buy Now | |
TE Store
from US$18.88
|
427
in stock
|
Buy Now | |
Avnet America
from US$7.33
|
-
|
Buy Now | |
Distrelec
from US$9.42
|
-
|
Buy Now | |
Sager
from US$9.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 18g |
---|---|
Output Switching | Random |
Contact Current Class | 10 – 20A |
Contact Current Rating (Max) | 16A |
Contact Special Features | Single Contact |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form A (NO) |
Contact Material | AgSnOInO |
Contact Plating Material | AgSnO |
Switch Arrangement | 1 Form A (SPST-NO) |
Terminal Type | PCB-THT |
Base Dimensions | 29x12.6mm |
Width Class (Mechanical) | 12 – 16mm |
Length Class (Mechanical) | 25 – 30mm |
Insulation Clearance Between Contact & Coil | 8mm |
Product Height | 25.5mm |
Dimensions (L x W x H) (Approximate) | 29 x 12.6 x 25.5mm |
Product Length | 29mm |
Height Class (Mechanical) | 25 – 30mm |
Insulation Clearance Class | 8mm |
Product Width | 12.6mm |
Insulation Creepage Class | 8mm |
Contact Switching Voltage (Max) | 400VAC, 300VDC |
Logic Voltage | 5VDC |
Insulation Initial Dielectric Between Contacts & Coil | 4000V, 4000Vrms |
Coil Resistance | 54Ω |
Input Voltage | 5VDC |
Coil Power Rating DC | 500mW |
Coil Magnetic System | Bistable, 1 Coil |
Coil Power Rating | .5W |
Coil Voltage Rating | 5VDC |
Coil Power Rating Class | 500 – 600mW |
Coil Special Features | Magnetic Latching |
Contact Limiting Short-Time Current | 120A |
Contact Limiting Breaking Current | 16A |
Insulation Creepage Between Contact & Coil | 8mm |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Insulation Initial Dielectric Between Open Contacts | 2000Vrms |
Contact Limiting Making Current | 16A |
Contact Limiting Continuous Current | 16A |
Coil Current | .09A |
Contact Voltage Rating | 250VAC, 30VDC |
Contact Switching Load (Min) | 100mA @ 12V |
Input Voltage Typical | 5VDC |
Actuating System | DC |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Box & Tube |
実装方法 | Box & Tube |
Power Relay Type | Standard |
Relay Termination Type | Printed Circuit Terminals |
Operating Temperature Range | -40 – 70°C |
Environmental Ambient Temperature Class | -40 – 70°C |
Environmental Ambient Temperature (Max) | 70°C |
Environmental Category of Protection | RTII |
POWER RELAY | TTI Europe |
Relay,high load,PCB,SPST,16A,5Vdc coil | RS |
General Purpose Relays SPST-NO 16A 5VDC | Rapid Electronics |
Power Relay, Spst-No, 16A, 250Vac, Th | Newark Electronics |
POWER RELAY, SPST-NO, 16A, 250VAC, TH | element14 |
RP3SL005 Power Relay Type: Standard Coil Magnetic System: Bistable, 1 Coil Coil Power Rating DC: 500 mW Coil Resistance: 54 Ω Coil Special Features: Magnetic Latching Standard Bistable, 1 Coil 500 mW 54 Ω | Power Relay | Part Number: 1393230-7 | Internal Number: 1393230-7 | Alias Number: RP3SL005 | TE Connectivity | TE Store |
Electromechanical Relay SPST-NO 25A 5VDC 54Ohm Through Hole | Avnet America |
TE Connectivity - Schrack PCB Power Relay RP 1NO 16A DC 5V 54Ohm | Distrelec |
Where can I find additional details, specifications and documents for a 1393230-7?
Additional datasheets, footprints and schematics for 1393230-7 are listed on our Part Details page. You can also find images and similar parts to 1393230-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393230-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393230-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393230-7 fall under?
The 1393230-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393230-7 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393230-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393230-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393230-7 have stock available?
Authorised distributors including TTI Europe, RS, Rapid Electronics, Newark Electronics and element14 have stock available or on a lead time for 1393230-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393230-7 often in real-time on the comparison pages.
What if I can't find stock of 1393230-7?
You can fill out our help required form which you can use to request a quote for 1393230-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.