Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1393219-4 |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.49
|
No stock
|
Buy Now | |
Schukat Electronic
from US$1.89
|
425
in stock
|
Buy Now | |
Newark Electronics
from US$4.72
|
163
in stock
|
Buy Now | |
Rapid Electronics
from US$3.47
|
163
in stock
|
Buy Now | |
Chip One Stop
from US$4.05
|
163
in stock
|
Buy Now | |
Distrelec
from US$3.10
|
163
in stock
|
Buy Now | |
Future Electronics
from US$2.63
|
-
|
Buy Now | |
Avnet America
from US$2.81
|
-
|
Buy Now | |
Avnet Asia
from US$2.64
|
-
|
Buy Now | |
TTI Europe
from US$1.82
|
-
|
Buy Now | |
Sager
from US$2.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 5A |
---|---|
Contact Current Class | 16A, 5 – 10A |
Contact Arrangement | 1 Form C (CO) |
Terminal Type | PCB-THT |
Contact Number of Poles | 1 |
Contact Material | AgNi |
Insulation Clearance Class | 2.5 – 4mm |
Coil Resistance | 172Ω |
Insulation Creepage Class | 3 – 5.5mm |
Contact Switching Voltage (Max) | 400VAC |
Coil Power Rating DC | 209mW |
Coil Power Rating Class | 200 – 300mW |
Contact Voltage Rating | 250VAC |
Coil Magnetic System | Monostable, DC |
Coil Voltage Rating | 6VDC |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Carton |
実装方法 | Carton |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Relay SPDT 5A 12V 172R | Schukat Electronic |
General Purpose Relays Spdt 5Amp |Amp Te Connectivity 1393219-4 | Newark Electronics |
General Purpose Relays SPDT 5Amp | Rapid Electronics |
TE Connectivity PE014006 Power/Signal Relay 1 Form C SPD | Distrelec |
Electromechanical Relay SPDT 5A 6VDC 172Ohm Through Hole | Avnet America |
POWER RELAY 6V 5A 1CO THT | TTI Europe |
RELAY, SPDT, 250VAC, 5A | Farnell |
Where can I find additional details, specifications and documents for a 1393219-4?
Additional datasheets, footprints and schematics for 1393219-4 are listed on our Part Details page. You can also find images and similar parts to 1393219-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393219-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393219-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393219-4 fall under?
The 1393219-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393219-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393219-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393219-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393219-4 have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1393219-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393219-4 often in real-time on the comparison pages.
What if I can't find stock of 1393219-4?
You can fill out our help required form which you can use to request a quote for 1393219-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.