1393215-3 . TE Connectivity Parts by TE Connectivity

POWER RELAY SPDT 6VDC 8A THT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$17.57

Distributor Stock
Logo for Newark
Newark
from US$17.57
No stock
Buy Now
Logo for Farnell
Farnell
from US$21.04
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

V23057-A0001-A401 |Amp Te Connectivity 1393215-3 | Newark Electronics
General Purpose Relays | Sager
Electromechanical Relay SPDT 15A 6VDC 80Ohm Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1393215-3 .?

Additional datasheets, footprints and schematics for 1393215-3 . are listed on our Part Details page. You can also find images and similar parts to 1393215-3 . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1393215-3 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393215-3 . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1393215-3 . fall under?

The 1393215-3 . is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to 1393215-3 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1393215-3 . you can contact the distributor directly for product support, shipping queries etc.

Is the 1393215-3 . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1393215-3 . have stock available?

Authorised distributors including Newark Electronics, Farnell, Sager and Avnet Abacus have stock available or on a lead time for 1393215-3 ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1393215-3 . often in real-time on the comparison pages.

What if I can't find stock of 1393215-3 .?

You can fill out our help required form which you can use to request a quote for 1393215-3 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay