Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1393212-7,
T92-S7D12-110 |
Prices starting from US$14.35
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$17.36
|
261
in stock
|
Buy Now | |
Newark Electronics
from US$18.16
|
261
in stock
|
Buy Now | |
Rapid Electronics
from US$17.84
|
261
in stock
|
Buy Now | |
Chip One Stop
from US$16.10
|
261
in stock
|
Buy Now | |
Farnell
from US$19.17
|
210
in stock
|
Buy Now | |
Avnet America
from US$14.35
|
-
|
Buy Now | |
TTI Europe
from US$16.11
|
-
|
Buy Now | |
Sager
from US$20.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Special Features | 6000V Initial Surge Withstand Voltage between Contacts & Coil |
---|---|
Product Weight | 86g, 3.034oz |
Contact Number of Poles | 2 |
Terminal Type | PCB-THT |
Contact Material | AgCdO |
Contact Arrangement | 2 Form A (NO) |
Contact Current Rating (Max) | 30A |
Contact Current Class | 16A, 20 – 30A |
Height Class (Mechanical) | 30 – 40mm |
Width Class (Mechanical) | 30 – 40mm |
Product Length | 2.059in, 52.3mm |
Length Class (Mechanical) | 50 – 60mm |
Product Width | 1.359in, 34.5mm |
Insulation Clearance Between Contact & Coil | 8mm, .315in |
Product Height | 30.7mm, 1.209in |
Insulation Clearance Class | 5 – 8mm |
Insulation Initial Resistance | 1000MΩ |
Contact Limiting Breaking Current | 40A |
Contact Switching Voltage (Max) | 600VAC |
Coil Resistance | 7255Ω |
Contact Voltage Rating | 277VAC |
Coil Power Rating DC | 1700mW |
Coil Special Features | UL Coil Insulation Class F |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Coil Voltage Rating | 110VDC |
Insulation Creepage Between Contact & Coil | 9.5mm, .374in |
Insulation Initial Dielectric Between Adjacent Contacts | 2000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Contact Switching Load (Min) | 500mA @ 12V |
Coil Power Rating Class | 1500mW |
Contact Limiting Short-Time Current | 30A |
Contact Limiting Continuous Current | 40A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Contact Limiting Making Current | 40A |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Class | 8mm |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Package, Tray |
Packaging Method | Package, Tray |
Power Relay Type | Standard |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Category of Protection | RTIII |
General Purpose Relays T92S7D12-110 |Amp Te Connectivity 1393212-7 | Newark Electronics |
General Purpose Relays T92S7D12-110 | Rapid Electronics |
TE Connectivity - Potter & Brumfield Power Relay, T92, 2NO, DC, 110V | Distrelec |
POWER RELAY, DPST-NO, 30A, 110VDC, THT | Farnell |
Electromechanical Relay DPST-NO 30A 110VDC 7.255KOhm Through Hole | Avnet America |
POWER RELAY 110V 30A 2NO THT | TTI Europe |
General Purpose Relays DPST-NO 30A 110VDC PWR PCB/PNL MNT RLY | Sager |
Where can I find additional details, specifications and documents for a 1393212-7?
Additional datasheets, footprints and schematics for 1393212-7 are listed on our Part Details page. You can also find images and similar parts to 1393212-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393212-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393212-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393212-7 fall under?
The 1393212-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393212-7 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393212-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393212-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393212-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1393212-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393212-7 often in real-time on the comparison pages.
What if I can't find stock of 1393212-7?
You can fill out our help required form which you can use to request a quote for 1393212-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.