Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
V23148-A0003-A101,
V23148A 3A101, V23148-A 3-A101 |
Prices starting from US$5.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.46
|
No stock
|
Buy Now | |
TE Store
from US$16.41
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$10.37
|
51
in stock
|
Buy Now | |
Rapid Electronics
from US$10.72
|
51
in stock
|
Buy Now | |
Chip One Stop
from US$7.93
|
51
in stock
|
Buy Now | |
Distrelec
from US$5.39
|
51
in stock
|
Buy Now | |
TTI Europe
from US$5.90
|
25
in stock
|
Buy Now | |
Avnet America
from US$5.82
|
-
|
Buy Now | |
RS Americas
from US$7.74
|
-
|
Buy Now | |
Boersig
from US$6.33
|
-
|
Buy Now | |
Sager
from US$7.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | .335oz, 9.5g |
---|---|
Contact Current Rating (Max) | 7A |
Contact Current Class | 16A, 5 – 10A |
Contact Material | AgNi90/10 |
Terminal Type | PCB-THT |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form C (CO) |
Length Class (Mechanical) | 20 – 25mm |
Product Width | .638in, 16.21mm |
Width Class (Mechanical) | 16 – 20mm |
Product Height | .587in, 14.9mm |
Insulation Clearance Class | 0 – 2.5mm |
Height Class (Mechanical) | 14 – 15mm |
Insulation Clearance Between Contact & Coil | 2.5mm, .098in |
Product Length | 21.2mm, .834in |
Insulation Creepage Between Contact & Coil | .098in, 2.5mm |
Insulation Initial Dielectric Between Contacts & Coil | 2000Vrms |
Contact Switching Voltage (Max) | 400VAC |
Contact Limiting Making Current | 12A |
Coil Resistance | 80Ω |
Coil Power Rating Class | 400 – 500mW |
Insulation Creepage Class | 1.5 – 3mm |
Contact Limiting Breaking Current | 7A |
Contact Limiting Continuous Current | 7A |
Coil Voltage Rating | 6VDC |
Contact Voltage Rating | 250VAC |
Contact Limiting Short-Time Current | 7A |
Coil Power Rating DC | 450mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Printed Circuit Board |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTIII |
V23148-A0003-A101 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 450 mW Coil Resistance: 80 Ω Coil Voltage Rating: 6 VDC Standard Monostable, DC 450 mW 80 Ω | Power Relay | Part Number: 1393203-4 | Internal Number: 1393203-4 | Alias Number: V23148-A 3-A101 | TE Connectivity | TE Store |
General Purpose Relays V23148-A0003-A101 |Amp Te Connectivity 1393203-4 | Newark Electronics |
General Purpose Relays V23148-A0003-A101 | Rapid Electronics |
TE Connectivity - Schrack Power Relay,V23148, 1CO, DC, 6V | Distrelec |
INDUSTRY RELAY | TTI Europe |
Electromechanical Relay SPDT 12A 6VDC 80Ohm Through Hole | Avnet America |
Relay, V23148-A0003-A101 | TE Connectivity 1393203-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1393203-4?
Additional datasheets, footprints and schematics for 1393203-4 are listed on our Part Details page. You can also find images and similar parts to 1393203-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393203-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393203-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393203-4 fall under?
The 1393203-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393203-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393203-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393203-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393203-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1393203-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393203-4 often in real-time on the comparison pages.
What if I can't find stock of 1393203-4?
You can fill out our help required form which you can use to request a quote for 1393203-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.