Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1393194-9,
T77-S1D1012 |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.55
|
57
in stock
|
Buy Now | |
Powell Electronics
from US$2.02
|
45,000
in stock
|
Buy Now | |
Heilind Electronics
from US$1.96
|
5,241
in stock
|
Buy Now | |
Sager
from US$1.70
|
4,695
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.96
|
1,048
in stock
|
Buy Now | |
Rapid Electronics
from US$1.76
|
557
in stock
|
Buy Now | |
Chip One Stop
from US$2.03
|
500
in stock
|
Buy Now | |
RS Americas
from US$1.21
|
305
in stock
|
Buy Now | |
Future Electronics
from US$1.26
|
40
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.97
|
-
|
Buy Now | |
element14
from US$1.88
|
-
|
Buy Now | |
Avnet Asia
from US$1.61
|
-
|
Buy Now | |
Boersig
from US$1.82
|
-
|
Buy Now | |
TTI Europe
from US$1.44
|
-
|
Buy Now |
Product Weight | 9g, .318oz |
---|---|
Contact Current Rating (Max) | 10A |
Terminal Type | PCB-THT |
Contact Current Class | 16A, 5 – 10A |
Contact Arrangement | 1 Form A (NO) |
Contact Material | AgCdO |
Contact Number of Poles | 1 |
Height Class (Mechanical) | 14 – 15mm |
Width Class (Mechanical) | 10 – 12mm |
Product Width | .4in, 10.2mm |
Length Class (Mechanical) | 16 – 20mm |
Insulation Clearance Class | 2.5 – 4mm |
Product Length | .717in, 18.2mm |
Product Height | .579in, 14.7mm |
Insulation Clearance Between Contact & Coil | 3.2mm, .126in |
Coil Voltage Rating | 12VDC |
Insulation Creepage Between Contact & Coil | .252in, 6.4mm |
Coil Power Rating Class | 400 – 500mW |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Contact Switching Load (Min) | 100mA @ 5V |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Contact Switching Voltage (Max) | 30VDC, 250VAC |
Insulation Creepage Class | 5.5 – 8mm |
Contact Voltage Rating | 250VAC, 30VDC |
Contact Limiting Making Current | 10A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Coil Resistance | 320Ω |
Coil Power Rating DC | 450mW |
Contact Limiting Breaking Current | 10A |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Printed Circuit Board |
Power Relay Type | Standard |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
PWR RELAY,12VDC,10A T77S1D10-12 | Heilind Electronics |
General Purpose Relays SPST-NO 10A 12VDC | Sager |
Relay, Monostable Magnetic Coil System, 10 A, 1 Form A, Spst-No, 1 N/O | TE Connectivity 1393194-9 | RS Americas |
TE Connectivity - AMP Power Relay T77S1D10-12 | Distrelec |
T77 Series 10 A SPST (1 Form A) 12 VDC Miniature General Purpose Power Relay | Future Electronics |
Electromechanical Relay SPST-NO 10A 12VDC 320Ohm Through Hole | Avnet Abacus |
Relay, 12Vdc, 10A, Spst-No, Tht | Newark Electronics |
RELAY, 12VDC, 10A, SPST-NO, THT | element14 |
APPLIANCE MINIATURE PCB RELAYS | TTI Europe |
Where can I find additional details, specifications and documents for a 1393194-9?
Additional datasheets, footprints and schematics for 1393194-9 are listed on our Part Details page. You can also find images and similar parts to 1393194-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393194-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393194-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393194-9 fall under?
The 1393194-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393194-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393194-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393194-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393194-9 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, Sager, Heilind Electronics Asia and Rapid Electronics have stock available or on a lead time for 1393194-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393194-9 often in real-time on the comparison pages.
What if I can't find stock of 1393194-9?
You can fill out our help required form which you can use to request a quote for 1393194-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.