Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1393139-2 |
Prices starting from US$1,558.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2,265.91
|
No stock
|
Buy Now | |
Powell Electronics
from US$1,558.10
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$1,960.00
|
2
in stock
|
Buy Now | |
Heilind Electronics
from US$2,465.26
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2,465.26
|
1
in stock
|
Buy Now | |
Avnet America
from US$1,939.34
|
-
|
Buy Now | |
RS Americas
from US$2,328.31
|
-
|
Buy Now | |
Sager
from US$2,191.35
|
-
|
Buy Now |
Contact Arrangement | 4 Form C, 4PDT, 4 C/O |
---|---|
Contact Number of Poles | 4 |
Contact Material | Silver Cadmium Oxide |
Terminal Type | Screw Terminals |
Contact Current Rating (Max) | 10A |
Product Height | 3.13in, 79.5mm |
Base Dimensions | 2.625 x 2.625in, 66.68 x 66.68mm |
Input Voltage | 115VAC |
Coil Magnetic System | Non-Latching |
Actuating System | AC |
Coil Power Rating AC | .06VA |
Insulation Initial Dielectric Between Contacts & Coil | 1230V |
Coil Voltage Rating | 115VAC |
Coil Power Rating | 6.5W |
Contact Voltage Rating | 115VAC |
Coil Current | .215A |
Relay Mounting Type | Screw |
実装方法 | Carton & Box |
Packaging Method | Carton & Box |
Power Relay Type | Rotary |
Operating Temperature Range | 0 – 65°C |
MDR-131-1=MDR | Heilind Electronics |
Electromechanical Relay 4PDT 115VAC 66Ohm | Avnet America |
MDR-131-1 | TE Connectivity 1393139-2 | RS Americas |
Industrial Relays 4PDT 115VAC ROTARY | Sager |
Where can I find additional details, specifications and documents for a 1393139-2?
Additional datasheets, footprints and schematics for 1393139-2 are listed on our Part Details page. You can also find images and similar parts to 1393139-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393139-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393139-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393139-2 fall under?
The 1393139-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393139-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393139-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393139-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393139-2 have stock available?
Authorised distributors including Powell Electronics, Chip One Stop, Heilind Electronics, Heilind Electronics Asia and Avnet America have stock available or on a lead time for 1393139-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393139-2 often in real-time on the comparison pages.
What if I can't find stock of 1393139-2?
You can fill out our help required form which you can use to request a quote for 1393139-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.