Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1393118-2 |
Prices starting from US$15.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$25.98
|
585
in stock
|
Buy Now | |
Heilind Electronics
from US$22.70
|
779
in stock
|
Buy Now | |
Rapid Electronics
from US$20.31
|
585
in stock
|
Buy Now | |
Chip One Stop
from US$15.00
|
585
in stock
|
Buy Now | |
Distrelec
from US$37.28
|
585
in stock
|
Buy Now | |
Farnell
from US$39.24
|
468
in stock
|
Buy Now | |
RS Americas
from US$22.77
|
376
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$22.70
|
259
in stock
|
Buy Now | |
Avnet America
-
|
90
in stock
|
Buy Now | |
Future Electronics
from US$19.02
|
-
|
Buy Now | |
Sager
from US$22.03
|
-
|
Buy Now |
Product Weight | 2.988oz, 85g |
---|---|
Terminal Type | Quick Connect, Solder |
Contact Current Rating (Max) | 10A |
Contact Arrangement | 3 Form C (CO) |
Contact Current Class | 5 – 10A, 16A |
Contact Material | AgCdO |
Contact Number of Poles | 3 |
Length Class (Mechanical) | 40 – 50mm |
Product Width | 38.9mm, 1.531in |
Height Class (Mechanical) | 30 – 40mm |
Product Length | 48.4mm, 1.906in |
Product Height | 35.7mm, 1.405in |
Width Class (Mechanical) | 30 – 40mm |
Insulation Initial Dielectric Between Contacts & Coil | 1200V, 1200Vrms |
Coil Power Rating AC | 2.8VA |
Actuating System | AC |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Coil Voltage Rating | 24VAC |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Contact Switching Load (Min) | 300mA @ 12V |
Coil Special Features | UL Coil Insulation Class B |
Insulation Initial Resistance | 100MΩ |
Contact Limiting Making Current | 10A |
Contact Limiting Breaking Current | 10A |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Resistance | 72Ω |
Coil Magnetic System | Monostable, AC |
Insulation Initial Dielectric Between Adjacent Contacts | 2200Vrms |
Contact Voltage Rating | 240VAC |
Coil Power Rating Class | 2 – 3VA |
Relay Mounting Type | Panel Mount, Bracket |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 45°C, 113°F |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 0 – 50°C |
Operating Temperature Range | -45 – 45°C |
KUP-14A55-24,RELAY,IND PLUGIN, GEN PURP. | Heilind Electronics |
General Purpose Relays 3P Brkt Mt Qc 24Vac |Amp Te Connectivity 1393118-2 | Newark Electronics |
General Purpose Relays 3P BRKT MT QC 24VAC | Rapid Electronics |
TE Connectivity General Purpose Relays 3P BRKT MT QC 24V | Distrelec |
POWER - GENERAL PURPOSE RELAYS | Farnell |
Relay, E-Mech, 3PDT, 10A, Ctrl-V 24AC, Vol-Rtg 120/28AC/DC, 11 Pin, KUP Series | TE Connectivity 1393118-2 | RS Americas |
Electromechanical Relay 3PDT 10A 24VAC 72Ohm Bracket Mount | Avnet America |
KUP Series 10 A 3PDT 24 VAC Bracket Mount General Purpose Power Relay | Future Electronics |
Where can I find additional details, specifications and documents for a 1393118-2?
Additional datasheets, footprints and schematics for 1393118-2 are listed on our Part Details page. You can also find images and similar parts to 1393118-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393118-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393118-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393118-2 fall under?
The 1393118-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393118-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393118-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393118-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393118-2 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1393118-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393118-2 often in real-time on the comparison pages.
What if I can't find stock of 1393118-2?
You can fill out our help required form which you can use to request a quote for 1393118-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.