Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1393105-4 |
Prices starting from US$23.90
Product Weight | 2.988oz, 85g |
---|---|
Terminal Type | Plug-In |
Contact Number of Poles | 1 |
Contact Current Rating (Max) | 10A |
Contact Current Class | 5 – 10A, 16A |
Contact Arrangement | 1 Form C (CO) |
Contact Material | AgCdO |
Product Length | 35.7mm, 1.406in |
Product Width | 35.7mm, 1.405in |
Width Class (Mechanical) | 30 – 40mm |
Height Class (Mechanical) | 50 – 60mm |
Product Height | 50.8mm, 2in |
Length Class (Mechanical) | 35 – 40mm |
Insulation Initial Dielectric Between Contacts & Coil | 1000Vrms, 1000V |
Coil Resistance | 472Ω |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Coil Power Rating Class | 1000 – 1500mW |
Contact Switching Load (Min) | 300mA @ 12V |
Coil Special Features | UL Coil Insulation Class B |
Insulation Initial Dielectric Between Coil & Contact Class | 500 – 1000V |
Insulation Initial Resistance | 100MΩ |
Actuating System | DC |
Contact Limiting Making Current | 10A |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Breaking Current | 10A |
Coil Magnetic System | Monostable, DC |
Contact Voltage Rating | 240VAC |
Coil Voltage Rating | 24VDC |
Coil Power Rating DC | 1250mW |
Relay Mounting Type | Socket |
実装方法 | Tray |
Packaging Method | Tray |
Power Relay Type | Industrial Panel Plug-In |
Operating Temperature Range | -45 – 70°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Industrial Relays SPDT 10A 24VDC | Rapid Electronics |
TE Connectivity General Purpose Relays SPDT 10A 24VDC | Distrelec |
Relay, E-Mech, SPDT, 10A, Ctrl-V 24DC, Vol-Rtg 120/28AC/DC, Plug-In, KRPA Series | TE Connectivity 1393105-4 | RS Americas |
Electromechanical Relay SPDT 10A 24VDC 472Ohm Socket | Avnet America |
Where can I find additional details, specifications and documents for a 1393105-4?
Additional datasheets, footprints and schematics for 1393105-4 are listed on our Part Details page. You can also find images and similar parts to 1393105-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393105-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393105-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393105-4 fall under?
The 1393105-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393105-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393105-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393105-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393105-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, RS Americas and Farnell have stock available or on a lead time for 1393105-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393105-4 often in real-time on the comparison pages.
What if I can't find stock of 1393105-4?
You can fill out our help required form which you can use to request a quote for 1393105-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.