Status: | Unknown |
---|---|
Series: | MT Series |
RoHS: | Unknown |
Contact Configuration | 3PDT |
---|---|
Coil Voltage | 48VAC |
Contact Current | 10A |
Product Range | MT Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240V |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 345ohm |
Approvals & Standards | UL |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
General Purpose Relays Mt328048 |Amp Te Connectivity 1393092-5 | Newark Electronics |
Electromechanical Relay 3PDT 20A 48VAC 345Ohm Socket | Avnet America |
General Purpose Relays 3PDT 10A 48VAC POWER MULTIMODE RELAY | Sager |
Where can I find additional details, specifications and documents for a 1393092-5 .?
Additional datasheets, footprints and schematics for 1393092-5 . are listed on our Part Details page. You can also find images and similar parts to 1393092-5 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393092-5 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393092-5 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393092-5 . fall under?
The 1393092-5 . is listed under Unknown Parts.
Can I view similar or alternative parts?
You can view similar parts to 1393092-5 . when available in the Unknown Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393092-5 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1393092-5 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393092-5 . have stock available?
Authorised distributors including Newark Electronics, Farnell, Avnet America and Sager have stock available or on a lead time for 1393092-5 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393092-5 . often in real-time on the comparison pages.
What if I can't find stock of 1393092-5 .?
You can fill out our help required form which you can use to request a quote for 1393092-5 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.