Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1393028-1 |
Prices starting from US$16.38
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$29.24
|
430
in stock
|
Buy Now | |
Newark Electronics
from US$20.73
|
430
in stock
|
Buy Now | |
Rapid Electronics
from US$20.12
|
430
in stock
|
Buy Now | |
Chip One Stop
from US$18.40
|
430
in stock
|
Buy Now | |
Farnell
from US$21.71
|
344
in stock
|
Buy Now | |
Avnet America
from US$16.38
|
-
|
Buy Now | |
RS Americas
from US$20.49
|
-
|
Buy Now | |
TTI Europe
from US$17.29
|
-
|
Buy Now | |
Sager
from US$23.13
|
-
|
Buy Now |
Case Color | Yellow |
---|---|
Product Weight | 1.38oz, 35g |
Output Switching | Zero |
Contact Arrangement | 1 Form A (SPST-NO) |
Switch Arrangement | 1 Form A (SPST-NO) |
Dimensions (L x W x H) (Approximate) | 43.1 x 15.2 x 31.7mm, 1.697 x .598 x 1.248in |
Output Current (Min) | 0A |
Input Voltage | 90 – 140VDC |
Logic Voltage | 15VDC |
Output Voltage (Max) | 30V |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Input Voltage Typical | 120VDC |
Relay Housing Style | Industry Standard |
Coupling | Optical |
Relay Mounting Type | Printed Circuit Board |
R-Switch & slimSSR Relays | No |
Output Type | DC |
Power Relay Type | Solid State |
Relay Termination Type | Printed Circuit Terminals |
Operating Temperature Range | -30 – 80°C |
I/O Modules 90-140Vac/Vdc Input 15Vdc Output |Amp Te Connectivity 1393028-1 | Newark Electronics |
I/O Modules 90-140VAC/VDC input 15VDC output | Rapid Electronics |
TE Connectivity INPUT AC MODULE 15V DC LOGIC-120VAC IP T | Distrelec |
SSR, SPST-NO, 140VAC, 0.05A, TH | Farnell |
Input/Output Modules 5-Pin | Avnet America |
Module, Control, Input, Digital, Circuit Board, 6mA, 15VDC, PCB, IAC Series | TE Connectivity 1393028-1 | RS Americas |
SOLID STATE RELAY | TTI Europe |
I/O Modules 90-140VAC/VDC input 15VDC output yellow | Sager |
Where can I find additional details, specifications and documents for a 1393028-1?
Additional datasheets, footprints and schematics for 1393028-1 are listed on our Part Details page. You can also find images and similar parts to 1393028-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393028-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393028-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393028-1 fall under?
The 1393028-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393028-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393028-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393028-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393028-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1393028-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393028-1 often in real-time on the comparison pages.
What if I can't find stock of 1393028-1?
You can fill out our help required form which you can use to request a quote for 1393028-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.