Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.95
Fixing Type | Spring Assembly |
---|---|
For Use With | Wakefield 139 Series Crossbars |
External Length | 120.7mm |
External Width | 25.4mm |
Product Range | - |
Clamping Force Max | 5000lbf |
Material | Stainless Steel |
CLAMP COMPRESSION SYSTEM | Richardson RFPD |
Spring Assembly | Newark Electronics |
Heat Sinks Spring Assembly, 139 Series, 2 Leaves, 31.8mm | Sager |
Where can I find additional details, specifications and documents for a 139-2?
Additional datasheets, footprints and schematics for 139-2 are listed on our Part Details page. You can also find images and similar parts to 139-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 139-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 139-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 139-2 fall under?
The 139-2 is listed under Cooling & Thermal Management > Heat Sinks > Heat Sink Hardware.
Can I view similar or alternative parts?
You can view similar parts to 139-2 when available in the Heat Sink Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 139-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 139-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 139-2 have stock available?
Authorised distributors including Richardson RFPD, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 139-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 139-2 often in real-time on the comparison pages.
What if I can't find stock of 139-2?
You can fill out our help required form which you can use to request a quote for 139-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.