Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1191005-0 |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
10,381
in stock
|
Buy Now | |
TE Store
from US$0.81
|
10,241
in stock
|
Buy Now | |
TTI Europe
from US$0.43
|
10,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.95
|
1,985
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
518
in stock
|
Buy Now | |
Distrelec
from US$0.53
|
165
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
element14
from US$0.52
|
-
|
Buy Now | |
Boersig
from US$0.71
|
-
|
Buy Now | |
Sager
from US$0.42
|
-
|
Buy Now | |
Farnell
from US$0.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .83g, .0292oz |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Insulation Sleeve Color | Red |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Overall Length | 1.259in, 31.9786mm |
Wire Size | 22 – 18AWG, .5 – 1mm² |
Tongue Thickness | .031in, .7874mm |
Stud Diameter | 4.3mm, .169in |
Barrel Inside Diameter | 4.064mm, .16in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Crimp Termination |
Packaging Quantity | 1000 |
Packaging Method | Box |
Support Style | Insulation Support |
Insulated | Yes |
Sealable | No |
Stud Size | #8 |
Barrel Type | Closed Barrel |
Shape Description | RING-008 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -55 – 125°C |
Crimp,ring tongue,Sn,18-22awg,box | RS |
B-106-1401 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 18 AWG Wire Size: .5 – 1 mm² Stud Size: #8 Stud Diameter: 4.3 mm Closed Ring Tongue Terminal 22 – 18 AWG .5 – 1 mm² #8 | Ring Terminal | Part Number: 138601-000 | Internal Number: 138601-000 | Alias Number: 1-1191005-0 | 4.3 mm | TE Connectivity | TE Store |
Terminals H/S-RING 22-18 RED #8 | Rapid Electronics |
Terminal, Ring Tongue, #8, 18Awg, Red | Newark Electronics |
TE Connectivity B-106-1401 Terminals B-106-1401 | Distrelec |
18-22 AWG Red Copper Alloy Circular Crimp Ring Terminal Connector | Future Electronics |
Ring Tongue Terminal 18-22AWG 32mm 7.87mm Tin Box | Avnet America |
Terminals B-106-1401 | Sager |
TERMINAL, RING TONGUE, #8, 18AWG, RED | Farnell |
Where can I find additional details, specifications and documents for a 138601-000?
Additional datasheets, footprints and schematics for 138601-000 are listed on our Part Details page. You can also find images and similar parts to 138601-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 138601-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 138601-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 138601-000 fall under?
The 138601-000 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 138601-000 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 138601-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 138601-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 138601-000 have stock available?
Authorised distributors including RS, TE Store, TTI Europe, Rapid Electronics and Newark Electronics have stock available or on a lead time for 138601-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 138601-000 often in real-time on the comparison pages.
What if I can't find stock of 138601-000?
You can fill out our help required form which you can use to request a quote for 138601-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.