Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.83
Connector Type | N Type |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG402 |
Contact Material | Beryllium Copper |
RoHS Compliant | Yes |
Rf/Coaxial, N Jack, Straight, 50 Ohm, Solder | Newark Electronics |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 138-4594-401?
Additional datasheets, footprints and schematics for 138-4594-401 are listed on our Part Details page. You can also find images and similar parts to 138-4594-401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 138-4594-401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 138-4594-401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 138-4594-401 fall under?
The 138-4594-401 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 138-4594-401 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 138-4594-401 you can contact the distributor directly for product support, shipping queries etc.
Is the 138-4594-401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 138-4594-401 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 138-4594-401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 138-4594-401 often in real-time on the comparison pages.
What if I can't find stock of 138-4594-401?
You can fill out our help required form which you can use to request a quote for 138-4594-401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.