Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | N Coaxial |
---|---|
Connector Body Style | Right Angle Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG55 RG142 RG223 RG400 |
Contact Material | Brass |
Series | - |
Rf/Coaxial, N Plug, R/A, 50 Ohm, Crimp | Newark Electronics |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 138-4408-107?
Additional datasheets, footprints and schematics for 138-4408-107 are listed on our Part Details page. You can also find images and similar parts to 138-4408-107 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 138-4408-107 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 138-4408-107 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 138-4408-107 fall under?
The 138-4408-107 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 138-4408-107 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 138-4408-107 you can contact the distributor directly for product support, shipping queries etc.
Is the 138-4408-107 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 138-4408-107 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Richardson RFPD have stock available or on a lead time for 138-4408-107.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 138-4408-107 often in real-time on the comparison pages.
What if I can't find stock of 138-4408-107?
You can fill out our help required form which you can use to request a quote for 138-4408-107 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.