Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | N Type |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG55 RG142 RG223 RG400 |
Contact Material | Brass |
Product Range | - |
Rf/Coaxial N Plug Str 50 Ohm Crimp/Solder | Newark Electronics |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 138-4408-007?
Additional datasheets, footprints and schematics for 138-4408-007 are listed on our Part Details page. You can also find images and similar parts to 138-4408-007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 138-4408-007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 138-4408-007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 138-4408-007 fall under?
The 138-4408-007 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 138-4408-007 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 138-4408-007 you can contact the distributor directly for product support, shipping queries etc.
Is the 138-4408-007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 138-4408-007 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Richardson RFPD have stock available or on a lead time for 138-4408-007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 138-4408-007 often in real-time on the comparison pages.
What if I can't find stock of 138-4408-007?
You can fill out our help required form which you can use to request a quote for 138-4408-007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.