Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$36.23
|
11
in stock
|
Buy Now | |
PEI-Genesis
from US$3.62
|
3,192
in stock
|
Buy Now | |
element14
from US$6.40
|
622
in stock
|
Buy Now | |
Distrelec
from US$3.61
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$4.87
|
22
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.01
|
16
in stock
|
Buy Now | |
RS Americas
from US$0.69
|
16
in stock
|
Buy Now | |
Sager
from US$6.61
|
-
|
Buy Now | |
Farnell
from US$3.14
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Supply Voltage | 13VDC |
---|---|
Lamp Base Type | S.C. Bayonet |
Bulb Size | R-12 |
MSCP | - |
Average Bulb Life | 300h |
Product Range | - |
Colour | Clear |
Forward Current If | 1.5A |
Forward Voltage | 13V |
Status: | Unknown |
---|---|
Series: | PP180 SB175 Series |
RoHS: | Unknown |
Product Range | PP180 SB175 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 2AWG |
Contact Plating | Silver Plated Contacts |
For Use With | PP180 Powerpole Connectors |
Wire Size AWG Min | - |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
PP180 CON 2 | PEI-Genesis |
Anderson Power Products Crimp Contact, Unisex, 2AWG, 180A | Distrelec |
Contact, Pin, 2Awg, Crimp | Newark Electronics |
Contact | Transfer Multisort Elektronik |
Heavy Duty Power Connectors PP180/SB175 #2 AWG CONTACT | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Reducing Washer, 2-1/2" to 2" Steel | RACO 1383 | RS Americas |
Where can I find additional details, specifications and documents for a 1383?
Additional datasheets, footprints and schematics for 1383 are listed on our Part Details page. You can also find images and similar parts to 1383 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1383 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1383 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1383 fall under?
The 1383 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 1383 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1383 you can contact the distributor directly for product support, shipping queries etc.
Is the 1383 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1383 have stock available?
Authorised distributors including PEI-Genesis, element14, Distrelec, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 1383.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1383 often in real-time on the comparison pages.
What if I can't find stock of 1383?
You can fill out our help required form which you can use to request a quote for 1383 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.