Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$58.54
Plier Style | Electrician |
---|---|
Jaw Opening Max | - |
Overall Length | 200mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Electrical Installation Pliers, 200mm | RS |
Knipex 13 82 200 Pliers for Electrical Installation Multi Component Grips 200mm | Rapid Electronics |
Multifunctional pliers for electrical installation. For gripping of flat and round materials, bending, deburring, cable cutting, stripping and crimping of wire end sleeves 6 functions in one set of pliers Screwed joint: Precise, frictionless movement Slim design for easy accessibility. Smooth gripping surfaces at tips for gripping individual wires without causing damage | Conrad |
Plier/Cutter, Electrician | Newark Electronics |
PLIER / CUTTER, ELECTRICIAN | element14 |
Knipex Electrician's Pliers with Cable Cutter, 15mm, 200mm | Distrelec |
Where can I find additional details, specifications and documents for a 13 82 200?
Additional datasheets, footprints and schematics for 13 82 200 are listed on our Part Details page. You can also find images and similar parts to 13 82 200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13 82 200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13 82 200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13 82 200 fall under?
The 13 82 200 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to 13 82 200 when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13 82 200 you can contact the distributor directly for product support, shipping queries etc.
Is the 13 82 200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13 82 200 have stock available?
Authorised distributors including RS, Rapid Electronics, Conrad, Newark Electronics and element14 have stock available or on a lead time for 13 82 200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13 82 200 often in real-time on the comparison pages.
What if I can't find stock of 13 82 200?
You can fill out our help required form which you can use to request a quote for 13 82 200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.