Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Contact Base Material | Brass |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Mating Tab Thickness | .032in, .81mm |
Wire Size | .51 – 1.03mm², 20 – 17AWG |
Mating Tab Width | .25in, 6.35mm |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Overall Length | .77in, 19.58mm |
Accepts Wire Insulation Diameter Range | .079 – .106in, 2.01 – 2.7mm |
UL Rating | Recognized |
Locking Lance Height | .2mm, .0078in |
Wire Insulation Support | With |
Extraction Force | 70Newton, 7.1kgf |
Packaging Quantity | 8000 |
Packaging Method | Strip/Reel |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Wire/Cable Type | Discrete Wire |
Insertion Force | Low |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Pl Mkiii .250 Rec 0.5-1.0Mm2 |Te Connectivity 1380088-1 | Newark Electronics |
Tab Terminal 17-20AWG SKT 19.58mm 7.62mm Reel | Avnet America |
PL MKIII L.I.F 250 REC 0.5/1.0 MM2 BR | Farnell |
Where can I find additional details, specifications and documents for a 1380088-1?
Additional datasheets, footprints and schematics for 1380088-1 are listed on our Part Details page. You can also find images and similar parts to 1380088-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1380088-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1380088-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1380088-1 fall under?
The 1380088-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1380088-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1380088-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1380088-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1380088-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 1380088-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1380088-1 often in real-time on the comparison pages.
What if I can't find stock of 1380088-1?
You can fill out our help required form which you can use to request a quote for 1380088-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.